Win Source Part Number: 1353675-SIL2308-TP
Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FET, MOSFET Arrays
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
Mfr: Micro Commercial Co
Package: Tape & Reel
Product Status: Active
Package / Case: SOT-23-6
Supplier Device Package: SOT-23-6L
Base Product Number: SIL2308
Technology: MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss): 20V
Current - Continuous Drain (Id) @ 25°C: 5A, 4A
Rds On (Max) @ Id, Vgs: 38mOhm @ 4.5A, 4.5V, 90mOhm @ 500mA, 4.5V
Vgs(th) (Max) @ Id: 1V @ 250µA
Gate Charge (Qg) (Max) @ Vgs: 11nC @ 4.5V, 12nC @ 2.5V
Input Capacitance (Ciss) (Max) @ Vds: 800pF, 405pF @ 8V, 10V
Mounting Type: Surface Mount
HTSUS: 8541.29.0095
REACH Status: REACH Unaffected
ECCN: EAR99
Configuration: N and P-Channel
MOSFET N/P-CH 20V 5A/4A SOT23-6L Product overview: SIL2308-TP from Micro Commercial Components (MCC) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 5A, 4A, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 5A, 4A, SOT23, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-SIL2308-TP can be used for catalog matching and distributor lookup.
Mosfet Array N and P-Channel 20V 5A, 4A Surface Mount SOT-23-6L
Mosfet Array N and P-Channel 20V 5A, 4A Surface Mount SOT-23-6L
Mosfet Array N and P-Channel 20V 5A, 4A Surface Mount SOT-23-6L
20V 38mΩ@4.5V,4.5A 1V@250uA 1PCSN-Channel&1PCSP-
MOSFET N/P-CH 20V 5A/4A SOT23-6L
N/P-CHANNEL MOSFETSOT23-6L
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | LCSC Electronics Technology (HK) Limited | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 1353675-SIL2308-TP | 289-SIL2308-TP | SIL2308-TPMSCT-ND | SIL2308-TP | SIL2308-TP | 543-SIL2308-TP |
| Product Name | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FET, MOSFET Arrays | 20V 5A 4A SOT23 MOSFET Transistor | FET, MOSFET Arrays | Triode/MOS Tube/Transistor >> MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | N/P-CHANNEL MOSFETSOT23-6L |
| Polarity | P-Channel | N-Channel; P-Channel | N-Channel | P-Channel | ||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||
| Package Type | SOT3; SOT23 | Tape & Reel (TR) | SOT23; SOT-23-6 | SOT23 | ||
| MOSFET Operating Mode | Enhancement | |||||
| V(BR)DSS | 20 volts | 20 volts |