Micro Commercial Components Corp. Single FETs, MOSFETs SIL08N03-TP

Description
N-Channel 30V 8A (Tc) 1.6W Surface Mount SOT-23-6L
Request a Quote Datasheet
Description
N-Channel 30V 8A (Tc) 1.6W Surface Mount SOT-23-6L
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - SIL08N03-TPMSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SIL08N03-TPMSDKR-ND
Single FETs, MOSFETs SIL08N03-TPMSDKR-ND
N-Channel 30V 8A (Tc) 1.6W Surface Mount SOT-23-6L

N-Channel 30V 8A (Tc) 1.6W Surface Mount SOT-23-6L

Buy Now Datasheet
Single FETs, MOSFETs - SIL08N03-TPMSCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SIL08N03-TPMSCT-ND
Single FETs, MOSFETs SIL08N03-TPMSCT-ND
N-Channel 30V 8A (Tc) 1.6W Surface Mount SOT-23-6L

N-Channel 30V 8A (Tc) 1.6W Surface Mount SOT-23-6L

Buy Now Datasheet
Single FETs, MOSFETs - SIL08N03-TPMSTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SIL08N03-TPMSTR-ND
Single FETs, MOSFETs SIL08N03-TPMSTR-ND
N-Channel 30V 8A (Tc) 1.6W Surface Mount SOT-23-6L

N-Channel 30V 8A (Tc) 1.6W Surface Mount SOT-23-6L

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1278256-SIL08N03-TP - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1278256-SIL08N03-TP
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1278256-SIL08N03-TP
Win Source Part Number: 1278256-SIL08N03-TP Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 30 V Current - Continuous Drain (Id) @ 25°C: 8A (Tc) Rds On (Max) @ Id, Vgs: 14mOhm @ 8A, 10V Vgs(th) (Max) @ Id: 3V @ 250µA Power Dissipation (Max): 1.6W Package / Case: SOT-23-6 Supplier Device Package: SOT-23-6L Gate Charge (Qg) (Max) @ Vgs: 13 nC @ 5 V Input Capacitance (Ciss) (Max) @ Vds: 900 pF @ 15 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095 Mfr: Micro Commercial Co Other Names: SIL08N03-TPMSTR,SIL0 8N03-TPMSDKR,SIL08N0 3-TPMSCT Base Product Number: SIL08N03 Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V

Win Source Part Number: 1278256-SIL08N03-TP
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 30 V
Current - Continuous Drain (Id) @ 25°C: 8A (Tc)
Rds On (Max) @ Id, Vgs: 14mOhm @ 8A, 10V
Vgs(th) (Max) @ Id: 3V @ 250µA
Power Dissipation (Max): 1.6W
Package / Case: SOT-23-6
Supplier Device Package: SOT-23-6L
Gate Charge (Qg) (Max) @ Vgs: 13 nC @ 5 V
Input Capacitance (Ciss) (Max) @ Vds: 900 pF @ 15 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095
Mfr: Micro Commercial Co
Other Names: SIL08N03-TPMSTR,SIL08N03-TPMSDKR,SIL08N03-TPMSCT
Base Product Number: SIL08N03
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V

Buy Now Datasheet
Singapore, Singapore
30V 8A SOT23 MOSFET Transistor
278-SIL08N03-TP
30V 8A SOT23 MOSFET Transistor 278-SIL08N03-TP
MOSFET N-CH 30V 8A SOT23-6L Product overview: SIL08N03-TP from Micro Commercial Components (MCC) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 8A, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 8A, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIL08N03-TP can be used for catalog matching and distributor lookup.

MOSFET N-CH 30V 8A SOT23-6L Product overview: SIL08N03-TP from Micro Commercial Components (MCC) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 8A, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 8A, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIL08N03-TP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET N-Ch 30Vds 20Vgs 32A 1.6W 300pF

MOSFET N-Ch 30Vds 20Vgs 32A 1.6W 300pF

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SIL08N03-TP - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SIL08N03-TP
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SIL08N03-TP
MOSFET N-CH 30V 8A SOT23-6L

MOSFET N-CH 30V 8A SOT23-6L

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Transistors Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number SIL08N03-TPMSDKR-ND 1278256-SIL08N03-TP 278-SIL08N03-TP SIL08N03-TP SIL08N03-TP
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 30V 8A SOT23 MOSFET Transistor MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel
Package Type SOT23; SOT-23-6 SOT3; SOT23 Tape & Reel (TR) SOT23; SOT-23-6
MOSFET Operating Mode Enhancement
V(BR)DSS 30 volts
Unlock Full Specs
to access all available technical data