Micro Commercial Components Corp. Single Diodes SICU0460B-TP

Description
Diode Silicon Carbide Schottky 650V 4A Surface Mount D-Pak
Request a Quote Datasheet
Description
Diode Silicon Carbide Schottky 650V 4A Surface Mount D-Pak
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 353-SICU0460B-TPDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Silicon Carbide Schottky 650V 4A Surface Mount D-Pak

Diode Silicon Carbide Schottky 650V 4A Surface Mount D-Pak

Buy Now Datasheet
Single Diodes - 353-SICU0460B-TPTR-ND - DigiKey
Thief River Falls, MN, United States
Diode Silicon Carbide Schottky 650V 4A Surface Mount D-Pak

Diode Silicon Carbide Schottky 650V 4A Surface Mount D-Pak

Buy Now Datasheet
Single Diodes - 353-SICU0460B-TPCT-ND - DigiKey
Thief River Falls, MN, United States
Diode Silicon Carbide Schottky 650V 4A Surface Mount D-Pak

Diode Silicon Carbide Schottky 650V 4A Surface Mount D-Pak

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SICU0460B-TP - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
SICU0460B-TP
Discrete Semiconductor Products - Diodes - Rectifiers SICU0460B-TP
DIODE SIL CARBIDE 650V 4A DPAK

DIODE SIL CARBIDE 650V 4A DPAK

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Diodes Rectifiers
Product Number 353-SICU0460B-TPDKR-ND SICU0460B-TP
Product Name Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers
Tj -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 155153 - RS Components, Ltd.
Specs
Rectifier Configuration / Technology Schottky
Package SOD-323; Sod-323
RoHS Compliant RoHS
View Details
Specs
Life Cycle Stage Removed
VF 1.35 volts
Tj -40 to 125 C (-40 to 257 F)
View Details
Rectifier Diodes, Type FRD - Model: FDRW15S60L - Fuji Electric Corp. of America
Specs
Package TO-247(2pin)-P2
IO 15 amps
VRRM 600 volts
View Details