The SI5618A is a P-channel MOSFET in a SOT-23 package with dimensions of 3.04 mm maximum length, 2.64 mm maximum width, and 1.40 mm maximum height. It has a drain-source voltage rating of -60 V, a continuous drain current of -1.6 A at 25°C and -1.0 A at 100°C, and a total power dissipation of 1.2 W. The thermal resistance junction to ambient is 103.1°C/W. The gate-source voltage is rated at ±20 V. The device is RoHS compliant, halogen-free, and meets UL 94 V-0 flammability rating. Operating and storage junction temperatures range from -55°C to +150°C. The SOT-23 package uses a three-terminal configuration with the gate, source, and drain labeled accordingly.
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 353-SI5618A-13PTR-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | P-Channel |