N-channel MOSFET in a SOT-523 package, rated for 20 V drain-source voltage and ±6 V gate-source voltage, with a continuous drain current of 915 mA and power dissipation of 150 mW. The device has a maximum junction temperature of 150°C, thermal resistance of 833°C/W, and meets UL 94 V-0 flammability rating. It is RoHS compliant and has a moisture sensitivity level of 1. Drain-source on-resistance ranges from 570 mΩ to 950 mΩ depending on gate voltage. The part is designed for surface mounting on FR4 boards with a 1 inch square pad.
MOSFET N-Ch Enh FET 20Vdss 6Vgss 0.9215A 150mW
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | SI4153-TP |
| Product Name | MOSFET |