Mosfet Array N and P-Channel 20V 750mA, 660mA 150mW Surface Mount SOT-363
MOSFET N/P-CH 20V 0.75A SOT363 Product overview: SI3439KDW-TP from Micro Commercial Components (MCC) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 0.75A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 0.75A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-SI3439KDW-TP can be used for catalog matching and distributor lookup.
Win Source Part Number: 1278574-SI3439KDW-TP
Category: Discrete Semiconductor Products>Transistors
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
FET Type: N and P-Channel
FET Feature: Logic Level Gate
Drain to Source Voltage (Vdss): 20V
Current - Continuous Drain (Id) @ 25°C: 750mA, 660mA
Rds On (Max) @ Id, Vgs: 380mOhm @ 650mA, 4.5V, 520mOhm @ 1A, 4.5V
Vgs(th) (Max) @ Id: 1.1V @ 250µA
Power - Max: 150mW
Package / Case: 6-TSSOP, SC-88, SOT-363
Supplier Device Package: SOT-363
Input Capacitance (Ciss) (Max) @ Vds: 120pF @ 16V, 113pF @ 16V
Temperature Range - Operating: 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.21.0095
Mfr: Micro Commercial Co
Other Names: SI3439KDW-TPMSCT,SI3
Base Product Number: SI3439
Product Status: Not For New Designs
MOSFET N/P-CH 20V 0.75A SOT363
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors |
| Product Number | SI3439KDW-TPMSTR-ND | 289-SI3439KDW-TP | 1278574-SI3439KDW-TP | SI3439KDW-TP |
| Product Name | FET, MOSFET Arrays | 20V 0.75A MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Package Type | 6-TSSOP, SC-88, SOT-363 | Tape & Reel (TR) | SOT3 |