Win Source Part Number: 1278247-SI3434-TP
Category: Discrete Semiconductor Products>Transistors
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 30 V
Current - Continuous Drain (Id) @ 25°C: 5A (Tj)
Rds On (Max) @ Id, Vgs: 42mOhm @ 5A, 10V
Vgs(th) (Max) @ Id: 1V @ 250µA
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: SOT-23
Gate Charge (Qg) (Max) @ Vgs: 10 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 245 pF @ 15 V
Vgs (Max): ±10V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: Micro Commercial Co
Other Names: SI3434-TPMSCT,SI3434
Base Product Number: SI3434
Product Status: Obsolete
Drive Voltage (Max Rds On, Min Rds On): 2.5V, 10V
N-Channel 30V 5A (Tj) Surface Mount SOT-23
MOSFET N-CHANNEL 30V 5A SOT23 Product overview: SI3434-TP from Micro Commercial Components (MCC) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 30V, 5A, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 5A, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI3434-TP can be used for catalog matching and distributor lookup.
MOSFET N-Channel,MOSFETS,SO
MOSFET N-CHANNEL 30V 5A SOT23
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 1278247-SI3434-TP | SI3434-TPMSTR-ND | 278-SI3434-TP | SI3434-TP | SI3434-TP |
| Product Name | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single | Single FETs, MOSFETs | N-Channel 30V 5A SOT23 MOSFET Transistor | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel |