N-Channel 20V 6A (Tj) 1.25W Surface Mount SOT-23
N-Channel 20V 6A (Tj) 1.25W Surface Mount SOT-23
N-Channel 20V 6A (Tj) 1.25W Surface Mount SOT-23
Win Source Part Number: 1341116-SI3420A-TP
Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
Package: Tape & Reel
Standard Package: 3,000
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 20 V
Power Dissipation (Max): 1.25W
Mounting Type: Surface Mount
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: SOT-23
Vgs (Max): ±10V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 33 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: Micro Commercial Co
Base Product Number: SI3420
Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V
Current - Continuous Drain (Id) @ 25°C: 6A (Tj)
Rds On (Max) @ Id, Vgs: 28mOhm @ 5A, 4.5V
Vgs(th) (Max) @ Id: 1V @ 250µA
Gate Charge (Qg) (Max) @ Vgs: 12 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 515 pF @ 10 V
MOSFET N-CH 20V 6A SOT-23 Product overview: SI3420A-TP from Micro Commercial Components (MCC) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 6A, SOT-23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 6A, SOT-23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI3420A-TP can be used for catalog matching and distributor lookup.
MOSFET N-CH 20V 6A SOT-23
20V 6A 20mΩ@4.5V,5A 1.25W 1V@250uA N Channel SOT-23 MOSFETs ROHS
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | SI3420A-TPMSTR-ND | 1341116-SI3420A-TP | 278-SI3420A-TP | SI3420A-TP | SI3420A-TP |
| Product Name | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs | 20V 6A SOT-23 MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Triode/MOS Tube/Transistor >> MOSFETs |
| Polarity | N-Channel | N-Channel | N-Channel | N-Channel | |
| Package Type | SOT23; TO-236-3, SC-59, SOT-23-3 | SOT3; SOT23 | Tape & Reel (TR) | Surface Mount | SOT23 |
| PD | 1250 milliwatts | 1.25 milliwatts | 1250 milliwatts | ||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||
| MOSFET Operating Mode | Enhancement |