Micro Commercial Components Corp. TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI3420-TP SI3420-TP

Description
Manufacturer: Micro Commercial Co Win Source Part Number: 850497-SI3420-TP Features: 20 V Package: Reel - TR Family Name: SI3420 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Quantity per package: 3000 Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected HTSUS: 8541.21.0095
Request a Quote Datasheet
Description
Manufacturer: Micro Commercial Co Win Source Part Number: 850497-SI3420-TP Features: 20 V Package: Reel - TR Family Name: SI3420 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Quantity per package: 3000 Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected HTSUS: 8541.21.0095
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI3420-TP - 850497-SI3420-TP - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI3420-TP
850497-SI3420-TP
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI3420-TP 850497-SI3420-TP
Manufacturer: Micro Commercial Co Win Source Part Number: 850497-SI3420-TP Features: 20 V Package: Reel - TR Family Name: SI3420 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Quantity per package: 3000 Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected HTSUS: 8541.21.0095

Manufacturer: Micro Commercial Co
Win Source Part Number: 850497-SI3420-TP
Features: 20 V
Package: Reel - TR
Family Name: SI3420
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.21.0095

Buy Now Datasheet
Single FETs, MOSFETs - SI3420-TP-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI3420-TP-ND
Single FETs, MOSFETs SI3420-TP-ND
N-Channel 20V 6A (Tc) 350mW (Tc) Surface Mount SOT-23

N-Channel 20V 6A (Tc) 350mW (Tc) Surface Mount SOT-23

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI3420-TP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI3420-TP
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI3420-TP
MOSFET N-CHANNEL 20V 6A SOT23

MOSFET N-CHANNEL 20V 6A SOT23

Supplier's Site
Sheung Wan, Hong Kong
MOSFET N-Channel Enhancement Mode Field Effect Transistor

MOSFET N-Channel Enhancement Mode Field Effect Transistor

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 850497-SI3420-TP SI3420-TP-ND SI3420-TP SI3420-TP
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI3420-TP Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Package Type SOT3 SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; TO-236-3, SC-59, SOT-23-3
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1324352-AUIRFS4115TRL - Win Source Electronics
Specs
Polarity N-Channel
PD 375000 milliwatts
TJ -55 to 175 C (-67 to 347 F)
View Details
5 suppliers
DC - 4 GHz, 30 Watt GaN Power Transistor - TQP0104 - Qorvo
Specs
Transistor Technology / Material GaN
Power Gain 17 dB
Operating Frequency 0.0 to 4000 MHz
View Details