Micro Commercial Components Corp. Single FETs, MOSFETs SI3402-TP

Description
N-Channel 30V 4A (Tj) 350mW Surface Mount SOT-23
Request a Quote Datasheet
Description
N-Channel 30V 4A (Tj) 350mW Surface Mount SOT-23
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - SI3402-TPMSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI3402-TPMSDKR-ND
Single FETs, MOSFETs SI3402-TPMSDKR-ND
N-Channel 30V 4A (Tj) 350mW Surface Mount SOT-23

N-Channel 30V 4A (Tj) 350mW Surface Mount SOT-23

Buy Now Datasheet
Single FETs, MOSFETs - SI3402-TPMSTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI3402-TPMSTR-ND
Single FETs, MOSFETs SI3402-TPMSTR-ND
N-Channel 30V 4A (Tj) 350mW Surface Mount SOT-23

N-Channel 30V 4A (Tj) 350mW Surface Mount SOT-23

Buy Now Datasheet
Single FETs, MOSFETs - SI3402-TPMSCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI3402-TPMSCT-ND
Single FETs, MOSFETs SI3402-TPMSCT-ND
N-Channel 30V 4A (Tj) 350mW Surface Mount SOT-23

N-Channel 30V 4A (Tj) 350mW Surface Mount SOT-23

Buy Now Datasheet
Singapore, Singapore
N-Channel 30V 4A SOT23 MOSFET Transistor
278-SI3402-TP
N-Channel 30V 4A SOT23 MOSFET Transistor 278-SI3402-TP
MOSFET N-CHANNEL 30V 4A SOT23 Product overview: SI3402-TP from Micro Commercial Components (MCC) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 30V, 4A, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 4A, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI3402-TP can be used for catalog matching and distributor lookup.

MOSFET N-CHANNEL 30V 4A SOT23 Product overview: SI3402-TP from Micro Commercial Components (MCC) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 30V, 4A, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 4A, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI3402-TP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1278255-SI3402-TP - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1278255-SI3402-TP
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1278255-SI3402-TP
Win Source Part Number: 1278255-SI3402-TP Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 30 V Current - Continuous Drain (Id) @ 25°C: 4A (Tj) Rds On (Max) @ Id, Vgs: 55mOhm @ 4A, 10V Vgs(th) (Max) @ Id: 1.4V @ 250µA Power Dissipation (Max): 350mW Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: SOT-23 Gate Charge (Qg) (Max) @ Vgs: 4.34 nC @ 4.5 V Input Capacitance (Ciss) (Max) @ Vds: 390 pF @ 15 V Vgs (Max): ±12V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.21.0095 Mfr: Micro Commercial Co Other Names: SI3402-TPMSTR,SI3402 -TPMSDKR,SI3402-TPMS CT Base Product Number: SI3402 Drive Voltage (Max Rds On, Min Rds On): 2.5V, 10V

Win Source Part Number: 1278255-SI3402-TP
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 30 V
Current - Continuous Drain (Id) @ 25°C: 4A (Tj)
Rds On (Max) @ Id, Vgs: 55mOhm @ 4A, 10V
Vgs(th) (Max) @ Id: 1.4V @ 250µA
Power Dissipation (Max): 350mW
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: SOT-23
Gate Charge (Qg) (Max) @ Vgs: 4.34 nC @ 4.5 V
Input Capacitance (Ciss) (Max) @ Vds: 390 pF @ 15 V
Vgs (Max): ±12V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.21.0095
Mfr: Micro Commercial Co
Other Names: SI3402-TPMSTR,SI3402-TPMSDKR,SI3402-TPMSCT
Base Product Number: SI3402
Drive Voltage (Max Rds On, Min Rds On): 2.5V, 10V

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET 30V,4A,N-CHANNEL MOSFET,SOT-23

MOSFET 30V,4A,N-CHANNEL MOSFET,SOT-23

Buy Now Datasheet
MOSFET N-CHANNEL 30V 4A SOT23 - 543-SI3402-TP - Utmel Electronic Limited
Hong Kong, China
MOSFET N-CHANNEL 30V 4A SOT23
543-SI3402-TP
MOSFET N-CHANNEL 30V 4A SOT23 543-SI3402-TP
MOSFET N-CHANNEL 30V 4A SOT23

MOSFET N-CHANNEL 30V 4A SOT23

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI3402-TP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI3402-TP
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI3402-TP
MOSFET N-CHANNEL 30V 4A SOT23

MOSFET N-CHANNEL 30V 4A SOT23

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number SI3402-TPMSDKR-ND 278-SI3402-TP 1278255-SI3402-TP SI3402-TP 543-SI3402-TP SI3402-TP
Product Name Single FETs, MOSFETs N-Channel 30V 4A SOT23 MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single MOSFET MOSFET N-CHANNEL 30V 4A SOT23 Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel N-Channel
Package Type SOT23; TO-236-3, SC-59, SOT-23-3 Tape & Reel (TR) SOT3; SOT23 SOT23; TO-236-3, SC-59, SOT-23-3
MOSFET Operating Mode Enhancement
Transconductance 0.0080 kS
Unlock Full Specs
to access all available technical data