MOSFET P-CH 30V 4.2A SOT23 Product overview: SI3401A-TP from Micro Commercial Components (MCC) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 4.2A, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 4.2A, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI3401A-TP can be used for catalog matching and distributor lookup.
Manufacturer: Micro Commercial Co
Win Source Part Number: 894454-SI3401A-TP
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: P-Channel 30 V 4.2A (Tj) 400mW Surface Mount SOT-23
Package: TO-236-3, SC-59, SOT-23-3
Package: Reel - TR
Mounting: Surface Mount
Family Name: SI3401
Categories: Discrete Semiconductor Products
Case / Package: SOT-23
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 35 Weeks
HTSUS: 8541.21.0095
Other Part Number: SI3401A-TPMSCT, SI3401A-TPMSTR, SI3401A-TPMSDKR
P-Channel 30V 4.2A (Tj) 400mW Surface Mount SOT-23
P-Channel 30V 4.2A (Tj) 400mW Surface Mount SOT-23
P-Channel 30V 4.2A (Tj) 400mW Surface Mount SOT-23
30V 4.2A 400mW 60mΩ@10V,4.2A 1.3V@250uA P Channel SOT-23 MOSFETs ROHS
MOSFET -20V, -4A,P Channel Mosfet
MOSFET P-CH 30V 4.2A SOT23
MOSFET P-CH 30V 4.2A SOT23
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | LCSC Electronics Technology (HK) Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 278-SI3401A-TP | 894454-SI3401A-TP | SI3401A-TPMSCT-ND | SI3401A-TP | SI3401A-TP | SI3401A-TP | SI3401A-TP |
| Product Name | 30V 4.2A SOT23 MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI3401A-TP | Single FETs, MOSFETs | Triode/MOS Tube/Transistor >> MOSFETs | MOSFET | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | P-Channel | P-Channel | P-Channel | P-Channel | P-Channel; P-Channel | ||
| MOSFET Operating Mode | Enhancement | ||||||
| V(BR)DSS | 30 volts | 30 volts | 30 volts | ||||
| Transconductance | 0.0070 kS | ||||||
| PD | 400 milliwatts | 400 milliwatts | 400 milliwatts |