Micro Commercial Components Corp. Single FETs, MOSFETs SI3401-TP

Description
P-Channel 30V 4.2A 1.3W Surface Mount SOT-23
Request a Quote Datasheet
Description
P-Channel 30V 4.2A 1.3W Surface Mount SOT-23
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 353-SI3401-TPDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
353-SI3401-TPDKR-ND
Single FETs, MOSFETs 353-SI3401-TPDKR-ND
P-Channel 30V 4.2A 1.3W Surface Mount SOT-23

P-Channel 30V 4.2A 1.3W Surface Mount SOT-23

Buy Now Datasheet
Single FETs, MOSFETs - 353-SI3401-TPTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
353-SI3401-TPTR-ND
Single FETs, MOSFETs 353-SI3401-TPTR-ND
P-Channel 30V 4.2A 1.3W Surface Mount SOT-23

P-Channel 30V 4.2A 1.3W Surface Mount SOT-23

Buy Now Datasheet
Single FETs, MOSFETs - 353-SI3401-TPCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
353-SI3401-TPCT-ND
Single FETs, MOSFETs 353-SI3401-TPCT-ND
P-Channel 30V 4.2A 1.3W Surface Mount SOT-23

P-Channel 30V 4.2A 1.3W Surface Mount SOT-23

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI3401-TP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI3401-TP
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI3401-TP
P-CHANNEL MOSFET,SOT-23

P-CHANNEL MOSFET,SOT-23

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors RF Transistors
Product Number 353-SI3401-TPDKR-ND SI3401-TP
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS205 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 6000 MHz
View Details
5 - 300 MHz, 35 dB, 12 V, Si BJT Reverse MCM - QPA5368 - Qorvo
Specs
Transistor Technology / Material Silicon
Package Type SMD / 20 pin
Power Gain 35.6 dB
View Details