Win Source Part Number: 1278248-SI3139K-TP
Category: Discrete Semiconductor Products>Transistors
Package: Tape & Reel
Standard Package: 8,000
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: P-Channel
Drain to Source Voltage (Vdss): 20 V
Current - Continuous Drain (Id) @ 25°C: 660mA (Tj)
Rds On (Max) @ Id, Vgs: 950mOhm @ 500mA, 10V
Vgs(th) (Max) @ Id: 800mV @ 250µA
Power Dissipation (Max): 150mW
Package / Case: SOT-723
Supplier Device Package: SOT-723
Input Capacitance (Ciss) (Max) @ Vds: 170 pF @ 16 V
Vgs (Max): ±6V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.21.0095
Mfr: Micro Commercial Co
Other Names: SI3139K-TPMSDKR,SI31
Base Product Number: SI3139
Product Status: Not For New Designs
Drive Voltage (Max Rds On, Min Rds On): 4.5V
P-Channel 20V 660mA (Tj) 150mW Surface Mount SOT-723
P-Channel 20V 660mA (Tj) 150mW Surface Mount SOT-723
P-Channel 20V 660mA (Tj) 150mW Surface Mount SOT-723
MOSFET P-Channel MOSFET, SOT-723 package
MOSFET P-CH 20V 660MA SOT723
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 1278248-SI3139K-TP | SI3139K-TPMSTR-ND | SI3139K-TP | SI3139K-TP |
| Product Name | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single | Single FETs, MOSFETs | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | P-Channel | P-Channel |