Micro Commercial Components Corp. Single FETs, MOSFETs SI3134KL3-TP

Description
N-Channel 20V 750mA (Ta) 100mW Surface Mount DFN1006-3
Request a Quote Datasheet
Description
N-Channel 20V 750mA (Ta) 100mW Surface Mount DFN1006-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 353-SI3134KL3-TPTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
353-SI3134KL3-TPTR-ND
Single FETs, MOSFETs 353-SI3134KL3-TPTR-ND
N-Channel 20V 750mA (Ta) 100mW Surface Mount DFN1006-3

N-Channel 20V 750mA (Ta) 100mW Surface Mount DFN1006-3

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1278244-SI3134KL3-TP - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1278244-SI3134KL3-TP
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1278244-SI3134KL3-TP
Win Source Part Number: 1278244-SI3134KL3-TP Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Package: Tape & Reel (TR) Standard Package: 10,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 20 V Current - Continuous Drain (Id) @ 25°C: 750mA (Ta) Rds On (Max) @ Id, Vgs: 500mOhm @ 150mA, 4.5V Vgs(th) (Max) @ Id: 1.1V @ 250µA Power Dissipation (Max): 100mW Package / Case: SC-101, SOT-883 Supplier Device Package: DFN1006-3 Input Capacitance (Ciss) (Max) @ Vds: 120 pF @ 16 V Vgs (Max): ±12V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.21.0095 Mfr: Micro Commercial Co Other Names: 353-SI3134KL3-TPTR Base Product Number: SI3134 Product Status: Not For New Designs Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V

Win Source Part Number: 1278244-SI3134KL3-TP
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Package: Tape & Reel (TR)
Standard Package: 10,000
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 20 V
Current - Continuous Drain (Id) @ 25°C: 750mA (Ta)
Rds On (Max) @ Id, Vgs: 500mOhm @ 150mA, 4.5V
Vgs(th) (Max) @ Id: 1.1V @ 250µA
Power Dissipation (Max): 100mW
Package / Case: SC-101, SOT-883
Supplier Device Package: DFN1006-3
Input Capacitance (Ciss) (Max) @ Vds: 120 pF @ 16 V
Vgs (Max): ±12V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.21.0095
Mfr: Micro Commercial Co
Other Names: 353-SI3134KL3-TPTR
Base Product Number: SI3134
Product Status: Not For New Designs
Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET N-Ch 20Vds 12Vgs 100mW 0.75A 20pF

MOSFET N-Ch 20Vds 12Vgs 100mW 0.75A 20pF

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI3134KL3-TP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI3134KL3-TP
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI3134KL3-TP
MOSFET N-CH 20V 750MA DFN1006-3

MOSFET N-CH 20V 750MA DFN1006-3

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 353-SI3134KL3-TPTR-ND 1278244-SI3134KL3-TP SI3134KL3-TP SI3134KL3-TP
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data