Mosfet Array 2 N-Channel (Dual) 20V 750mA 150mW Surface Mount SOT-363
Mosfet Array 2 N-Channel (Dual) 20V 750mA 150mW Surface Mount SOT-363
Mosfet Array 2 N-Channel (Dual) 20V 750mA 150mW Surface Mount SOT-363
N-CHANNEL MOSFET,SOT-363
MOSFET 2N-CH 20V 0.75A SOT363
| DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 353-SI3134KDWA-TPTR-ND | SI3134KDWA-TP | SI3134KDWA-TP |
| Product Name | FET, MOSFET Arrays | FET, MOSFET Arrays | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Package Type | 6-TSSOP, SC-88, SOT-363 | 6-TSSOP, SC-88, SOT-363 | |
| Polarity | N-Channel; 2 N-Channel (Dual) | ||
| Transistor Technology / Material | MOSFET (Metal Oxide) | ||
| V(BR)DSS | 20 volts |