The 1278257-SI3134K-TP is an N-Channel MOSFET designed for low logic level gate drive applications. It features a maximum drain-source voltage of 20V and a continuous drain current rating of 750mA at 25°C. The device exhibits a low on-resistance of 800mΩ at a drain current of 450mA and a gate-source voltage of 1.8V. It operates within a wide temperature range of -55°C to +150°C, making it suitable for various environmental conditions. This MOSFET is packaged in a SOT-723 case and is compliant with RoHS standards, featuring a lead-free finish. It has a moisture sensitivity level of 1, indicating it can be handled without special precautions. The product is halogen-free and meets the UL 94 V-0 flammability rating, ensuring safety in applications. The device is suitable for use in applications where low power dissipation and efficient switching are required.
MOSFET N-CH 20V 750MA SOT723 Product overview: SI3134K-TP from Micro Commercial Components (MCC) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 750MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 750MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI3134K-TP can be used for catalog matching and distributor lookup.
MOSFET N-CH 20V 750MA SOT723
Win Source Part Number: 1278257-SI3134K-TP
Category: Discrete Semiconductor Products>Transistors
Package: Cut Tape (CT),
Standard Package: 8,000
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 20 V
Current - Continuous Drain (Id) @ 25°C: 750mA (Tj)
Rds On (Max) @ Id, Vgs: 800mOhm @ 450mA, 1.8V
Vgs(th) (Max) @ Id: 1V @ 250µA
Power Dissipation (Max): 150mW (Ta)
Package / Case: SOT-723
Supplier Device Package: SOT-723
Input Capacitance (Ciss) (Max) @ Vds: 120 pF @ 16 V
Vgs (Max): ±12V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.21.0095
Mfr: Micro Commercial Co
Other Names: SI3134K-TPMSCT,SI313
Base Product Number: SI3134
Product Status: Not For New Designs
Drive Voltage (Max Rds On, Min Rds On): 4.5V
MOSFET N-CH 20V 750MA SOT723
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Transistors | RF Transistors |
| Product Number | 278-SI3134K-TP | SI3134K-TPMSTR-ND | 1278257-SI3134K-TP | SI3134K-TP |
| Product Name | 20V 750MA MOSFET Transistor | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | N-Channel | |
| MOSFET Operating Mode | Enhancement | |||
| V(BR)DSS | 20 volts | |||
| Transconductance | 0.0016 kS |