Micro Commercial Components Corp. FET, MOSFET Arrays SI2429DW-TP

Description
MOSFET 20V 1.5A/1A SOT363
Request a Quote Datasheet
Description
MOSFET 20V 1.5A/1A SOT363
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FET, MOSFET Arrays - 353-SI2429DW-TP-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
353-SI2429DW-TP-ND
FET, MOSFET Arrays 353-SI2429DW-TP-ND
MOSFET 20V 1.5A/1A SOT363

MOSFET 20V 1.5A/1A SOT363

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI2429DW-TP - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI2429DW-TP
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI2429DW-TP
MOSFET 20V 1.5A SOT363

MOSFET 20V 1.5A SOT363

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Transistors RF Transistors
Product Number 353-SI2429DW-TP-ND SI2429DW-TP
Product Name FET, MOSFET Arrays Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type 6-TSSOP, SC-88, SOT-363 6-TSSOP, SC-88, SOT-363
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS207 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 15000 MHz
View Details
DC - 12 GHz, 40 Watt Discrete Power GaN on SiC HEMT - TGF2955 - Qorvo
Specs
Transistor Technology / Material GaN on SiC
Package Type Die
Power Gain 19.2 dB
View Details