Micro Commercial Components Corp. Electrical Parts - SI2303 SI2303

Description
Manufacturer: Micro Commercial Co Win Source Part Number: 1248813-SI2303 Manufacturer Homepage: www.mccsemi.com Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Power Management
Request a Quote
Description
Manufacturer: Micro Commercial Co Win Source Part Number: 1248813-SI2303 Manufacturer Homepage: www.mccsemi.com Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Power Management
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electrical Parts - SI2303 - 1248813-SI2303 - Win Source Electronics
Laguna Hills, CA, United States
Electrical Parts - SI2303
1248813-SI2303
Electrical Parts - SI2303 1248813-SI2303
Manufacturer: Micro Commercial Co Win Source Part Number: 1248813-SI2303 Manufacturer Homepage: www.mccsemi.com Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Power Management

Manufacturer: Micro Commercial Co
Win Source Part Number: 1248813-SI2303
Manufacturer Homepage: www.mccsemi.com
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, Power Management

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Transistors
Product Number 1248813-SI2303
Product Name Electrical Parts - SI2303
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

2.5 - 5.0 GHz, 8 Watt, 48 Volt GaN RF Transistor - QPD0005 - Qorvo
Specs
Transistor Technology / Material 2.5 - 5.0 GHz, 8 Watt, 48 Volt GaN RF Transistor
Package Type DFN
Power Gain 18.8 dB
View Details
GaAs Fet Switches - KCB817 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 6000 MHz
View Details