Micro Commercial Components Corp. Electrical Parts - SI2301 SI2301

Description
Manufacturer: Micro Commercial Co Win Source Part Number: 1248803-SI2301 Manufacturer Homepage: www.mccsemi.com Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Power Management
Request a Quote Datasheet
Description
Manufacturer: Micro Commercial Co Win Source Part Number: 1248803-SI2301 Manufacturer Homepage: www.mccsemi.com Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Power Management
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical Parts - SI2301 - 1248803-SI2301 - Win Source Electronics
Laguna Hills, CA, United States
Electrical Parts - SI2301
1248803-SI2301
Electrical Parts - SI2301 1248803-SI2301
Manufacturer: Micro Commercial Co Win Source Part Number: 1248803-SI2301 Manufacturer Homepage: www.mccsemi.com Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Power Management

Manufacturer: Micro Commercial Co
Win Source Part Number: 1248803-SI2301
Manufacturer Homepage: www.mccsemi.com
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, Power Management

Buy Now
Sheung Wan, Hong Kong
MOSFET
SI2301
MOSFET SI2301
MOSFET -20V -2.8A

MOSFET -20V -2.8A

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1248803-SI2301 SI2301
Product Name Electrical Parts - SI2301 MOSFET
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SA1208S-AE - 855021-2SA1208S-AE - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
40V 75A MOSFET Transistor - 278-AUIRF1404S - ERSAELECTRONICS PTE. LTD.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 40 volts
View Details
6 suppliers