DIODE GEN PURP 200V 1A SOD123FL Product overview: SFM14PL-TP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SFM14PL-TP can be used for catalog matching and distributor lookup.
Manufacturer: Micro Commercial Co
Win Source Part Number: 894263-SFM14PL-TP
Features: Diode Standard 200 V 1A Surface Mount SOD-123FL
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: SOD-123F
Package: Reel - TR
Mounting: Surface Mount
Family Name: SFM14
Categories: Discrete Semiconductor Products
Case / Package: SOD-123FL
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 17 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: SFM14PL-TP-ND, SFM14PL-TPMSCT, SFM14PL-TPMSTR, SFM14PL-TPMSDKR
Diode Standard 200V 1A Surface Mount SOD-123FL
Diode Standard 200V 1A Surface Mount SOD-123FL
Diode Standard 200V 1A Surface Mount SOD-123FL
Rectifiers 1A,200V, Super Fast Recovery Rectifiers,SOD-123FL
DIODE GEN PURP 200V 1A SOD123FL
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Diodes | Rectifiers | Rectifiers |
| Product Number | 280-SFM14PL-TP | 894263-SFM14PL-TP | SFM14PL-TPMSTR-ND | SFM14PL-TP | SFM14PL-TP |
| Product Name | 200V 1A Diode and Rectifier | Diodes, Rectifiers - Single - SFM14PL-TP | Single Diodes | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | Tape & Reel (TR) | SOD-123; SOD-123FL-2 | |||
| RoHS Compliant | RoHS | ||||
| Tj | -55 C (-67 F) | -50 to 150 C (-58 to 302 F) |