DIODE STANDARD 300V 6A DO201AD
DIODE GPP SUPER FAST 6A DO-201AD
Rectifiers 300Vrm 150 Ifsm 6.0A 1.3Vf 5.0uA 300Vr
| DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers |
| Product Number | SF65G-TP-ND | SF65G-TP | SF65G-TP |
| Product Name | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers |
| Tj | -55 to 150 C (-67 to 302 F) |