Micro Commercial Components Corp. Discrete Semiconductor Products - Diodes - Rectifiers - Single SF63G-TP

Description
Win Source Part Number: 1282379-SF63G-TP Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel (TR) Standard Package: 1,200 Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 150 V Current - Average Rectified (Io): 6A Reverse Recovery Time (trr): 35 ns Capacitance @ Vr, F: 120pF @ 4V, 1MHz Operating Temperature - Junction: -55°C ~ 150°C Mounting Type: Through Hole Package / Case: DO-201AD, Axial Supplier Device Package: DO-201AD ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Micro Commercial Co Base Product Number: SF63
Request a Quote Datasheet
Description
Win Source Part Number: 1282379-SF63G-TP Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel (TR) Standard Package: 1,200 Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 150 V Current - Average Rectified (Io): 6A Reverse Recovery Time (trr): 35 ns Capacitance @ Vr, F: 120pF @ 4V, 1MHz Operating Temperature - Junction: -55°C ~ 150°C Mounting Type: Through Hole Package / Case: DO-201AD, Axial Supplier Device Package: DO-201AD ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Micro Commercial Co Base Product Number: SF63
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1282379-SF63G-TP - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1282379-SF63G-TP
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1282379-SF63G-TP
Win Source Part Number: 1282379-SF63G-TP Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel (TR) Standard Package: 1,200 Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 150 V Current - Average Rectified (Io): 6A Reverse Recovery Time (trr): 35 ns Capacitance @ Vr, F: 120pF @ 4V, 1MHz Operating Temperature - Junction: -55°C ~ 150°C Mounting Type: Through Hole Package / Case: DO-201AD, Axial Supplier Device Package: DO-201AD ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Micro Commercial Co Base Product Number: SF63

Win Source Part Number: 1282379-SF63G-TP
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel (TR)
Standard Package: 1,200
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 150 V
Current - Average Rectified (Io): 6A
Reverse Recovery Time (trr): 35 ns
Capacitance @ Vr, F: 120pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C ~ 150°C
Mounting Type: Through Hole
Package / Case: DO-201AD, Axial
Supplier Device Package: DO-201AD
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Micro Commercial Co
Base Product Number: SF63

Buy Now Datasheet
Single Diodes - SF63G-TP-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SF63G-TP-ND
Single Diodes SF63G-TP-ND
Diode Standard 150V 6A Through Hole DO-201AD

Diode Standard 150V 6A Through Hole DO-201AD

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Diodes Diodes
Product Number 1282379-SF63G-TP SF63G-TP-ND
Product Name Discrete Semiconductor Products - Diodes - Rectifiers - Single Single Diodes
Diode Type Standard
Unlock Full Specs
to access all available technical data

Similar Products

Diode and Rectifier - 284-SMP1322-074 - ERSAELECTRONICS PTE. LTD.
Skyworks Solutions, Inc.
Specs
Diode Applications Rectifier
View Details
Voltage Regulator diode (Zener diode) - 1N4962US - Micross Components, Inc.
Specs
Diode Type Zener; Zener Diodes
IF 315 mA
IR 5 mA
View Details
B48-2 and B48-2T Series B484E-2 Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
Voltage regulator diodes - 1N4736A,113 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
View Details
6 suppliers