Micro Commercial Components Corp. Single Diodes SF58-TP

Description
Diode Standard 600V 5A Through Hole DO-201AD
Request a Quote Datasheet
Description
Diode Standard 600V 5A Through Hole DO-201AD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - SF58-TP-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SF58-TP-ND
Single Diodes SF58-TP-ND
Diode Standard 600V 5A Through Hole DO-201AD

Diode Standard 600V 5A Through Hole DO-201AD

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1282343-SF58-TP - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1282343-SF58-TP
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1282343-SF58-TP
Win Source Part Number: 1282343-SF58-TP Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel (TR) Standard Package: 1,200 Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 600 V Current - Average Rectified (Io): 5A Reverse Recovery Time (trr): 35 ns Capacitance @ Vr, F: 45pF @ 4V, 1MHz Operating Temperature - Junction: -55°C ~ 150°C Mounting Type: Through Hole Package / Case: DO-201AD, Axial Supplier Device Package: DO-201AD ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: Micro Commercial Co Product Status: Obsolete

Win Source Part Number: 1282343-SF58-TP
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel (TR)
Standard Package: 1,200
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600 V
Current - Average Rectified (Io): 5A
Reverse Recovery Time (trr): 35 ns
Capacitance @ Vr, F: 45pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C ~ 150°C
Mounting Type: Through Hole
Package / Case: DO-201AD, Axial
Supplier Device Package: DO-201AD
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Micro Commercial Co
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Diodes Diodes
Product Number SF58-TP-ND 1282343-SF58-TP
Product Name Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers - Single
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Zero Bias Silicon Schottky Barrier Detector Diodes - DDC2354-000 - Skyworks Solutions, Inc.
Specs
Diode Type Schottky
View Details
6 suppliers
3-Phase Bridges - FXSC3BA6 - Micross Components, Inc.
Micross Components, Inc.
Specs
Diode Type Three Phase Full Wave Bridge Assemblies
IF 5000 mA
VR 600 volts
View Details
Bridge Rectifiers - M50100SB600 - 1210680-M50100SB600 - Win Source Electronics
Specs
Diode Type Single Phase
VF 1.2 volts
Tj -40 to 125 C (-40 to 257 F)
View Details
7 suppliers
General-purpose dual Schottky diode - BAS40-06W-QF - Nexperia B.V.
Specs
Diode Type General Purpose; Schottky
Diode Applications Switching
RoHS Compliant RoHS
View Details
2 suppliers