Micro Commercial Components Corp. Single Diodes SF54G-TP

Description
Diode Standard 200V 5A Through Hole DO-201AD
Request a Quote Datasheet
Description
Diode Standard 200V 5A Through Hole DO-201AD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - SF54G-TP-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SF54G-TP-ND
Single Diodes SF54G-TP-ND
Diode Standard 200V 5A Through Hole DO-201AD

Diode Standard 200V 5A Through Hole DO-201AD

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes - 1366963-SF54G-TP - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
1366963-SF54G-TP
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes 1366963-SF54G-TP
Win Source Part Number: 1366963-SF54G-TP Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes Package: Tape & Reel Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) Mfr: Micro Commercial Co Product Status: Active Package / Case: DO-201AD, Axial Supplier Device Package: DO-201AD Base Product Number: SF54 Technology: Standard Mounting Type: Through Hole HTSUS: 8541.10.0080 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - DC Reverse (Vr) (Max): 200 V Current - Average Rectified (Io): 5A Voltage - Forward (Vf) (Max) @ If: 950 mV @ 5 A Speed: Fast Recovery =< 500ns, > 200mA (Io) Reverse Recovery Time (trr): 35 ns Current - Reverse Leakage @ Vr: 5 µA @ 200 V Capacitance @ Vr, F: 50pF @ 4V, 1MHz Operating Temperature - Junction: -65°C ~ 150°C

Win Source Part Number: 1366963-SF54G-TP
Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Package: Tape & Reel
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
Mfr: Micro Commercial Co
Product Status: Active
Package / Case: DO-201AD, Axial
Supplier Device Package: DO-201AD
Base Product Number: SF54
Technology: Standard
Mounting Type: Through Hole
HTSUS: 8541.10.0080
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - DC Reverse (Vr) (Max): 200 V
Current - Average Rectified (Io): 5A
Voltage - Forward (Vf) (Max) @ If: 950 mV @ 5 A
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Reverse Recovery Time (trr): 35 ns
Current - Reverse Leakage @ Vr: 5 µA @ 200 V
Capacitance @ Vr, F: 50pF @ 4V, 1MHz
Operating Temperature - Junction: -65°C ~ 150°C

Buy Now Datasheet
200V 5A Diode and Rectifier - 280-SF54G-TP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
200V 5A Diode and Rectifier
280-SF54G-TP
200V 5A Diode and Rectifier 280-SF54G-TP
DIODE GEN PURP 200V 5A DO201AD Product overview: SF54G-TP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SF54G-TP can be used for catalog matching and distributor lookup.

DIODE GEN PURP 200V 5A DO201AD Product overview: SF54G-TP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SF54G-TP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Diodes - Diodes - Fast Recovery Rectifiers - SF54G-TP - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Diodes - Diodes - Fast Recovery Rectifiers
SF54G-TP
Integrated Circuits (ICs) - Diodes - Diodes - Fast Recovery Rectifiers SF54G-TP
Integrated Circuits (ICs) - Diodes - Diodes - Fast Recovery Rectifiers

Integrated Circuits (ICs) - Diodes - Diodes - Fast Recovery Rectifiers

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited
Product Category Diodes Diodes Rectifiers Step Recovery Diodes
Product Number SF54G-TP-ND 1366963-SF54G-TP 280-SF54G-TP SF54G-TP
Product Name Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes 200V 5A Diode and Rectifier Integrated Circuits (ICs) - Diodes - Diodes - Fast Recovery Rectifiers
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 C (-85 F)
VF 0.9500 volts
VR 200 volts
IR 0.0050 mA
Unlock Full Specs
to access all available technical data