Micro Commercial Components Corp. Single Diodes SF35G-TP

Description
Diode Standard 300V 3A Through Hole DO-201AD
Request a Quote Datasheet
Description
Diode Standard 300V 3A Through Hole DO-201AD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - SF35G-TP-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SF35G-TP-ND
Single Diodes SF35G-TP-ND
Diode Standard 300V 3A Through Hole DO-201AD

Diode Standard 300V 3A Through Hole DO-201AD

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1282376-SF35G-TP - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1282376-SF35G-TP
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1282376-SF35G-TP
Win Source Part Number: 1282376-SF35G-TP Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel (TR) Standard Package: 1,200 Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 300 V Current - Average Rectified (Io): 3A Reverse Recovery Time (trr): 35 ns Capacitance @ Vr, F: 30pF @ 4V, 1MHz Operating Temperature - Junction: -65°C ~ 150°C Mounting Type: Through Hole Package / Case: DO-201AD, Axial Supplier Device Package: DO-201AD ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Micro Commercial Co Base Product Number: SF35

Win Source Part Number: 1282376-SF35G-TP
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel (TR)
Standard Package: 1,200
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 300 V
Current - Average Rectified (Io): 3A
Reverse Recovery Time (trr): 35 ns
Capacitance @ Vr, F: 30pF @ 4V, 1MHz
Operating Temperature - Junction: -65°C ~ 150°C
Mounting Type: Through Hole
Package / Case: DO-201AD, Axial
Supplier Device Package: DO-201AD
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Micro Commercial Co
Base Product Number: SF35

Buy Now Datasheet
Sheung Wan, Hong Kong
Rectifiers
SF35G-TP
Rectifiers SF35G-TP
Rectifiers 300Vrm 3.0 Ifsm 3.0A 3.0Vf 5.0uA 300Vr

Rectifiers 300Vrm 3.0 Ifsm 3.0A 3.0Vf 5.0uA 300Vr

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SF35G-TP - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
SF35G-TP
Discrete Semiconductor Products - Diodes - Rectifiers SF35G-TP
DIODE GEN PURP 300V 3A DO201AD

DIODE GEN PURP 300V 3A DO201AD

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Diodes Diodes Rectifiers Rectifiers
Product Number SF35G-TP-ND 1282376-SF35G-TP SF35G-TP SF35G-TP
Product Name Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers - Single Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Diode Type Standard
VR 300 volts
trr 35 ns
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 1219613 - RS Components, Ltd.
Specs
Rectifier Configuration / Technology Schottky
Package TO-220; To-220f
RoHS Compliant RoHS
View Details
Specs
Package TO-220
Life Cycle Stage Removed
VF 1.1 volts
View Details
Rectifier Diodes, Type SBD - Model: YA872C10R - Fuji Electric Corp. of America
Specs
Package TO-220
IO 10 amps
VRRM 100 volts
View Details