Micro Commercial Components Corp. Single Diodes SF26-TP

Description
Diode Standard 400V 2A Through Hole DO-15
Request a Quote Datasheet
Description
Diode Standard 400V 2A Through Hole DO-15
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - SF26-TP-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SF26-TP-ND
Single Diodes SF26-TP-ND
Diode Standard 400V 2A Through Hole DO-15

Diode Standard 400V 2A Through Hole DO-15

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1282351-SF26-TP - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1282351-SF26-TP
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1282351-SF26-TP
Win Source Part Number: 1282351-SF26-TP Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel (TR) Standard Package: 4,000 Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 400 V Current - Average Rectified (Io): 2A Reverse Recovery Time (trr): 35 ns Capacitance @ Vr, F: 30pF @ 4V, 1MHz Operating Temperature - Junction: -55°C ~ 125°C Mounting Type: Through Hole Package / Case: DO-204AC, DO-15, Axial Supplier Device Package: DO-15 ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: Micro Commercial Co Product Status: Obsolete

Win Source Part Number: 1282351-SF26-TP
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel (TR)
Standard Package: 4,000
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 400 V
Current - Average Rectified (Io): 2A
Reverse Recovery Time (trr): 35 ns
Capacitance @ Vr, F: 30pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C ~ 125°C
Mounting Type: Through Hole
Package / Case: DO-204AC, DO-15, Axial
Supplier Device Package: DO-15
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Micro Commercial Co
Product Status: Obsolete

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SF26-TP - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
SF26-TP
Discrete Semiconductor Products - Diodes - Rectifiers SF26-TP
DIODE GEN PURP 400V 2A DO15

DIODE GEN PURP 400V 2A DO15

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Acme Chip Technology Co., Limited
Product Category Diodes Diodes Rectifiers
Product Number SF26-TP-ND 1282351-SF26-TP SF26-TP
Product Name Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers - Single Discrete Semiconductor Products - Diodes - Rectifiers
Tj -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Diode Type Standard
VR 400 volts
trr 35 ns
Unlock Full Specs
to access all available technical data

Similar Products

High Reliability - Space - Power - Schottkys and rectifiers - High reliability Schottky diodes - 20CLQ045 - 20CLQ045 - Infineon Technologies AG
Specs
Package C-CCN-3
Life Cycle Stage active and preferred
View Details
3 suppliers
Rectifier Diode - 1N5623 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 25 amps
IF 2000 mA
trr 500 ns
View Details
General-purpose dual Schottky diode - 1PS70SB45,115 - Nexperia B.V.
Specs
Applications Switching
Package SOT323; SOT323 SOT323
RoHS Compliant RoHS
View Details
6 suppliers
Specs
Package TO-220
Life Cycle Stage Removed
VF 1.1 volts
View Details