Micro Commercial Components Corp. Single Diodes SF16-TP

Description
Diode Standard 400V 1A Through Hole DO-41
Request a Quote Datasheet
Description
Diode Standard 400V 1A Through Hole DO-41
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - SF16-TP-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SF16-TP-ND
Single Diodes SF16-TP-ND
Diode Standard 400V 1A Through Hole DO-41

Diode Standard 400V 1A Through Hole DO-41

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1282352-SF16-TP - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1282352-SF16-TP
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1282352-SF16-TP
Win Source Part Number: 1282352-SF16-TP Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel (TR) Standard Package: 5,000 Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 400 V Current - Average Rectified (Io): 1A Reverse Recovery Time (trr): 35 ns Capacitance @ Vr, F: 25pF @ 4V, 1MHz Operating Temperature - Junction: -55°C ~ 125°C Mounting Type: Through Hole Package / Case: DO-204AL, DO-41, Axial Supplier Device Package: DO-41 ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: Micro Commercial Co Product Status: Obsolete

Win Source Part Number: 1282352-SF16-TP
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel (TR)
Standard Package: 5,000
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 400 V
Current - Average Rectified (Io): 1A
Reverse Recovery Time (trr): 35 ns
Capacitance @ Vr, F: 25pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C ~ 125°C
Mounting Type: Through Hole
Package / Case: DO-204AL, DO-41, Axial
Supplier Device Package: DO-41
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Micro Commercial Co
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Diodes Diodes
Product Number SF16-TP-ND 1282352-SF16-TP
Product Name Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers - Single
Tj -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Constant Current Diodes - 1333331 - RS Components, Ltd.
Specs
RoHS Compliant RoHS
View Details
Rectifier Diode - 1N4247 - Micross Components, Inc.
Micross Components, Inc.
Specs
Diode Type Rectifier & Schottky Diodes
Diode Applications Rectifier
IF 1000 mA
View Details
General-purpose Schottky diode - 1PS76SB70,135 - Nexperia B.V.
Specs
Diode Type General Purpose; Schottky
Diode Applications Switching
RoHS Compliant RoHS
View Details
6 suppliers
Infineon Technologies AG
Specs
Diode Applications Rectifier
View Details