Micro Commercial Components Corp. Schottky 40V 15MA Diode and Rectifier SD101C-TP

Description
DIODE SCHOTTKY 40V 15MA DO35 Product overview: SD101C-TP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 15MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 15MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SD101C-TP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE SCHOTTKY 40V 15MA DO35 Product overview: SD101C-TP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 15MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 15MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SD101C-TP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 40V 15MA Diode and Rectifier - 280-SD101C-TP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 40V 15MA Diode and Rectifier
280-SD101C-TP
Schottky 40V 15MA Diode and Rectifier 280-SD101C-TP
DIODE SCHOTTKY 40V 15MA DO35 Product overview: SD101C-TP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 15MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 15MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SD101C-TP can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 40V 15MA DO35 Product overview: SD101C-TP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 15MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 15MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SD101C-TP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1282394-SD101C-TP - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1282394-SD101C-TP
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1282394-SD101C-TP
Win Source Part Number: 1282394-SD101C-TP Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Small Signal =< 200mA (Io), Any Speed Package: Tape & Reel (TR),Cut Tape (CT) Standard Package: 10,000 Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 40 V Current - Average Rectified (Io): 15mA (DC) Voltage - Forward (Vf) (Max) @ If: 900 mV @ 15 mA Reverse Recovery Time (trr): 1 ns Current - Reverse Leakage @ Vr: 200 nA @ 30 V Operating Temperature - Junction: 125°C (Max) Mounting Type: Through Hole Package / Case: DO-204AH, DO-35, Axial Supplier Device Package: DO-35 ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0070 Mfr: Micro Commercial Co Other Names: SD101C-TPMSTR,SD101C -TPMSDKRINACTIVE,SD1 01C-TPMSCT,SD101C-TP MSDKR,SD101CTP,SD101 C-TPMSDKR Base Product Number: SD101C Product Status: Obsolete

Win Source Part Number: 1282394-SD101C-TP
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Small Signal =< 200mA (Io), Any Speed
Package: Tape & Reel (TR),Cut Tape (CT)
Standard Package: 10,000
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40 V
Current - Average Rectified (Io): 15mA (DC)
Voltage - Forward (Vf) (Max) @ If: 900 mV @ 15 mA
Reverse Recovery Time (trr): 1 ns
Current - Reverse Leakage @ Vr: 200 nA @ 30 V
Operating Temperature - Junction: 125°C (Max)
Mounting Type: Through Hole
Package / Case: DO-204AH, DO-35, Axial
Supplier Device Package: DO-35
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070
Mfr: Micro Commercial Co
Other Names: SD101C-TPMSTR,SD101C-TPMSDKRINACTIVE,SD101C-TPMSCT,SD101C-TPMSDKR,SD101CTP,SD101C-TPMSDKR
Base Product Number: SD101C
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Rectifiers Schottky Diodes
Product Number 280-SD101C-TP 1282394-SD101C-TP
Product Name Schottky 40V 15MA Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers - Single
Package Cut Tape (CT) DO-204AH, DO-35, Axial
Unlock Full Specs
to access all available technical data