Micro Commercial Components Corp. Single Diodes SD101BWS-TP

Description
Diode Schottky 50V Surface Mount SOD-323
Request a Quote Datasheet
Description
Diode Schottky 50V Surface Mount SOD-323
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - SD101BWSTPMSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SD101BWSTPMSCT-ND
Single Diodes SD101BWSTPMSCT-ND
Diode Schottky 50V Surface Mount SOD-323

Diode Schottky 50V Surface Mount SOD-323

Buy Now Datasheet
Single Diodes - SD101BWSTPMSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SD101BWSTPMSTR-ND
Single Diodes SD101BWSTPMSTR-ND
Diode Schottky 50V Surface Mount SOD-323

Diode Schottky 50V Surface Mount SOD-323

Buy Now Datasheet
Single Diodes - SD101BWSTPMSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SD101BWSTPMSDKR-ND
Single Diodes SD101BWSTPMSDKR-ND
Diode Schottky 50V Surface Mount SOD-323

Diode Schottky 50V Surface Mount SOD-323

Buy Now Datasheet
Schottky 50V Diode and Rectifier - 280-SD101BWS-TP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 50V Diode and Rectifier
280-SD101BWS-TP
Schottky 50V Diode and Rectifier 280-SD101BWS-TP
DIODE SCHOTTKY 50V SOD323 Product overview: SD101BWS-TP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 50V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SD101BWS-TP can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 50V SOD323 Product overview: SD101BWS-TP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 50V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SD101BWS-TP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - SD101BWS-TP - 893906-SD101BWS-TP - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - SD101BWS-TP
893906-SD101BWS-TP
Diodes, Rectifiers - Single - SD101BWS-TP 893906-SD101BWS-TP
Manufacturer: Micro Commercial Co Win Source Part Number: 893906-SD101BWS-TP Features: Diode Schottky 50 V - Surface Mount SOD-323 Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: SC-76, SOD-323 Package: Reel - TR Mounting: Surface Mount Family Name: SD101 Categories: Discrete Semiconductor Products Case / Package: SOD-323 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 21 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0070 Other Part Number: SD101BWSTP, SD101BWSTPMSTR, SD101BWSTPMSDKR, SD101BWSTPMSCT

Manufacturer: Micro Commercial Co
Win Source Part Number: 893906-SD101BWS-TP
Features: Diode Schottky 50 V - Surface Mount SOD-323
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: SC-76, SOD-323
Package: Reel - TR
Mounting: Surface Mount
Family Name: SD101
Categories: Discrete Semiconductor Products
Case / Package: SOD-323
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 21 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070
Other Part Number: SD101BWSTP, SD101BWSTPMSTR, SD101BWSTPMSDKR, SD101BWSTPMSCT

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SD101BWS-TP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SD101BWS-TP
Discrete Semiconductor Products - Diodes - Rectifiers SD101BWS-TP
DIODE SCHOTTKY 50V SOD323

DIODE SCHOTTKY 50V SOD323

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
SD101BWS-TP
Schottky Diodes & Rectifiers SD101BWS-TP
Schottky Diodes & Rectifiers 50V

Schottky Diodes & Rectifiers 50V

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Diodes Rectifiers Schottky Diodes Rectifiers Schottky Diodes
Product Number SD101BWSTPMSCT-ND 280-SD101BWS-TP 893906-SD101BWS-TP SD101BWS-TP SD101BWS-TP
Product Name Single Diodes Schottky 50V Diode and Rectifier Diodes, Rectifiers - Single - SD101BWS-TP Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers
Tj -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Unlock Full Specs
to access all available technical data