DIODE SCHOTTKY 50V 15MA SOD123 Product overview: SD101BW-TP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 50V, 15MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50V, 15MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SD101BW-TP can be used for catalog matching and distributor lookup.
Win Source Part Number: 1282445-SD101BW-TP
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 50 V
Current - Average Rectified (Io): 15mA (DC)
Voltage - Forward (Vf) (Max) @ If: 950 mV @ 15 mA
Reverse Recovery Time (trr): 1 ns
Current - Reverse Leakage @ Vr: 200 nA @ 40 V
Operating Temperature - Junction: 125°C (Max)
Package / Case: SOD-123
Supplier Device Package: SOD-123
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070
Mfr: Micro Commercial Co
Other Names: -SD101BWTPMSTR,-SD10
Base Product Number: SD101
Diode Schottky 50V 15mA (DC) Surface Mount SOD-123
Diode Schottky 50V 15mA (DC) Surface Mount SOD-123
Diode Schottky 50V 15mA (DC) Surface Mount SOD-123
DIODE SCHOTTKY 50V 15MA SOD123
Schottky Diodes & Rectifiers 50V
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | Schottky Diodes | Diodes | Rectifiers | Schottky Diodes |
| Product Number | 280-SD101BW-TP | 1282445-SD101BW-TP | SD101BWTPMSDKR-ND | SD101BW-TP | SD101BW-TP |
| Product Name | Schottky 50V 15MA Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers - Single | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers |
| Package | Tape & Reel (TR) | SOD-123 | SOD-123 | SOD-123; SOD-123 | |
| RoHS Compliant | RoHS | ||||
| Tj | -55 C (-67 F) | 125 C (257 F) | 125 C (257 F) |