Manufacturer: Micro Commercial Co
Win Source Part Number: 102865-SD101AW-TP
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 60V
Current - Average Rectified (Io): 15mA (DC)
Voltage - Forward (Vf) (Max) @ If: 1V @ 15mA
Reverse Recovery Time (trr): 1ns
Current - Reverse Leakage @ Vr: 200nA @ 50V
Capacitance @ Vr, F: 2pF @ 0V, 1MHz
Operating Temperature - Junction: 125°C (Max)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOD-123
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs
DIODE SCHOTTKY 60V 15MA SOD123 Product overview: SD101AW-TP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60V, 15MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 15MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SD101AW-TP can be used for catalog matching and distributor lookup.
Diode Schottky 60V 15mA (DC) Surface Mount SOD-123
Diode Schottky 60V 15mA (DC) Surface Mount SOD-123
Diode Schottky 60V 15mA (DC) Surface Mount SOD-123
DIODE SCHOTTKY 60V 15MA SOD123
Schottky Diodes & Rectifiers 60V
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Schottky Diodes | Rectifiers | Diodes | Rectifiers | Schottky Diodes |
| Product Number | 102865-SD101AW-TP | 280-SD101AW-TP | SD101AWTPMSCT-ND | SD101AW-TP | SD101AW-TP |
| Product Name | Diodes, Rectifiers - Single - SD101AW-TP | Schottky 60V 15MA Diode and Rectifier | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers |
| Life Cycle Stage | Active | Active | |||
| Package | SOD-123; SOD-123 | Tape & Reel (TR) | SOD-123; SOD-123 | ||
| VF | 1 volts | 1 volts |