12.5V Clamp 40A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323
12.5V Clamp 40A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323
12.5V Clamp 40A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323
Win Source Part Number: 1299693-SD05-TP
Category: Circuit Protection>TVS - Diodes
Type: Zener
Package: Tape & Reel
Applications: General Purpose
Standard Package: 3,000
Mounting: SMD (SMT)
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 5V (Max)
Voltage - Breakdown (Min): 6V
Voltage - Clamping (Max) @ Ipp: 12.5V
Power - Peak Pulse: 500W
Power Line Protection: No
Capacitance @ Frequency: 350pF @ 1MHz
Current - Peak Pulse (10/1000µs): 40A (8/20µs)
Package / Case: SC-76, SOD-323
Supplier Device Package: SOD-323
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Micro Commercial Co
Other Names: SD05-TPMSTR,353-SD05
Base Product Number: SD05
TVS DIODE 5VWM 12.5VC SOD323 Product overview: SD05-TP from Micro Commercial Components (MCC) is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SD05-TP can be used for catalog matching and distributor lookup.
TVS DIODE 5VWM 12.5VC SOD323
TVS DIODE 5VWM 12.5VC SOD323
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 353-SD05-TPDKR-ND | 1299693-SD05-TP | 144-SD05-TP | SD05-TP | SD05-TP |
| Product Name | TVS Diodes | Circuit Protection - TVS - Diodes | TVS Protection Diode | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | |||
| Package | SOD-323; SC-76, SOD-323 | SOD-323; SC-76, SOD-323 | Tape & Reel (TR) | SC-76; SOD-323; SC-76, SOD-323 | SOD-323; SOD-323 |
| Peak Pulse Power | 500 watts | 500 watts | 500 watts | 500 watts | 500 watts |
| VC | 12.5 volts | 12.5 volts | 12.5 volts | 12.5 volts | |
| VBR | 6 volts | 6 volts | 6 volts | 6 volts |