Micro Commercial Components Corp. TRANSISTORS - Transistors (BJT) - Single - S9018-I-AP S9018-I-AP

Description
Manufacturer: Micro Commercial Co Win Source Part Number: 932824-S9018-I-AP Operating Temperature Range: -55°C ~ 150°C (TJ) Features: Bipolar (BJT) Transistor NPN 18 V 50 mA 600MHz 310 mW Through Hole TO-92 Package: Tape & Box (TB) Package: TO-226-3, TO-92-3 (TO-226AA) (Formed Leads) Mounting: Through Hole Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: TO-92 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) HTSUS: 8541.21.0075
Request a Quote
Description
Manufacturer: Micro Commercial Co Win Source Part Number: 932824-S9018-I-AP Operating Temperature Range: -55°C ~ 150°C (TJ) Features: Bipolar (BJT) Transistor NPN 18 V 50 mA 600MHz 310 mW Through Hole TO-92 Package: Tape & Box (TB) Package: TO-226-3, TO-92-3 (TO-226AA) (Formed Leads) Mounting: Through Hole Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: TO-92 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) HTSUS: 8541.21.0075
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - S9018-I-AP - 932824-S9018-I-AP - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - S9018-I-AP
932824-S9018-I-AP
TRANSISTORS - Transistors (BJT) - Single - S9018-I-AP 932824-S9018-I-AP
Manufacturer: Micro Commercial Co Win Source Part Number: 932824-S9018-I-AP Operating Temperature Range: -55°C ~ 150°C (TJ) Features: Bipolar (BJT) Transistor NPN 18 V 50 mA 600MHz 310 mW Through Hole TO-92 Package: Tape & Box (TB) Package: TO-226-3, TO-92-3 (TO-226AA) (Formed Leads) Mounting: Through Hole Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: TO-92 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) HTSUS: 8541.21.0075

Manufacturer: Micro Commercial Co
Win Source Part Number: 932824-S9018-I-AP
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: Bipolar (BJT) Transistor NPN 18 V 50 mA 600MHz 310 mW Through Hole TO-92
Package: Tape & Box (TB)
Package: TO-226-3, TO-92-3 (TO-226AA) (Formed Leads)
Mounting: Through Hole
Part Status: Obsolete
Categories: Discrete Semiconductor Products
Case / Package: TO-92
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
HTSUS: 8541.21.0075

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Diodes
Product Number 932824-S9018-I-AP
Product Name TRANSISTORS - Transistors (BJT) - Single - S9018-I-AP
Diode Type Bipolar (BJT) Transistor NPN 18 V 50 mA 600MHz 310 mW Through Hole TO-92
Unlock Full Specs
to access all available technical data

Similar Products

50V 430MW SOT23 Diode and Rectifier - 284-SMP1322-001LF - ERSAELECTRONICS PTE. LTD.
Specs
Diode Applications Rectifier
RoHS Compliant RoHS
Tj -65 to 150 C (-85 to 302 F)
View Details
3 suppliers
Voltage Regulator diode (Zener diode) - HR1N4495US - Micross Components, Inc.
Specs
Diode Type Zener; Zener Diodes
IF 7.9 mA
IR 0.2500 mA
View Details
B48-2 and B48-2T Series B483H-2 Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
Diode and Rectifier - 280-BAS116H - ERSAELECTRONICS PTE. LTD.
Specs
Diode Applications Rectifier
RoHS Compliant RoHS
View Details
3 suppliers