Win Source Part Number: 960237-S9015-C-BP
Category: Discrete Semiconductor Products>Transistors
Package: Bulk
Standard Package: 1,000
Power - Max: 450 mW
Voltage - Collector Emitter Breakdown (Max): 45 V
Current - Collector (Ic) (Max): 100 mA
Transistor Type: PNP
Vce Saturation (Max) @ Ib, Ic: 300mV @ 10mA, 100mA
Current - Collector Cutoff (Max): 50nA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce: 200 @ 1mA, 5V
Frequency - Transition: 150MHz
Mounting Type: Through Hole
Package / Case: TO-226-3, TO-92-3 (TO-226AA)
Supplier Device Package: TO-92
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.21.0075
Mfr: Micro Commercial Co
Other Names: 353-S9015-C-BP
Product Status: Obsolete
Bipolar (BJT) Transistor PNP 45V 100mA 150MHz 450mW Through Hole TO-92
| Win Source Electronics | DigiKey | |
|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors |
| Product Number | 960237-S9015-C-BP | 353-S9015-C-BP-ND |
| Product Name | Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single | Single Bipolar Transistors |
| Polarity | PNP | PNP |
| Package Type | TO-92; SOT3 | TO-92; TO-226-3, TO-92-3 (TO-226AA) |
| IC(max) | 100 milliamps | |
| Power Gain | 200 dB |