NPN silicon transistor in TO-92 package with a collector current of 100 mA, collector-base voltage rating of 50 V, and collector-emitter saturation voltage of 0.3 V. Capable of 0.4 W power dissipation at 25°C with an operating and storage junction temperature range of -55°C to +150°C. Features a minimum DC current gain of 200 and a transition frequency of 150 MHz. Meeting UL 94 V-0 flammability rating and RoHS compliance. Moisture sensitivity level 1.
Bipolar (BJT) Transistor NPN 45V 100mA 150MHz 400mW Through Hole TO-92
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 353-S9014-C-BP-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | NPN |