The S9013-I-AP is an NPN silicon bipolar transistor in a TO-92 plastic package, rated for a continuous collector current of 0.5 A and a collector-base voltage of 40 V. It dissipates up to 0.625 W at 25°C ambient temperature with an operating and storage junction temperature range of -55°C to +150°C. The device has a DC current gain (hFE) range of 190 to 300 at 50 mA collector current and 1 V collector-emitter voltage. It meets UL 94 V-0 flammability rating and is RoHS compliant. The part is supplied in ammo pack format containing 20,000 units per carton.
Bipolar (BJT) Transistor NPN 25V 500mA 150MHz 625mW Through Hole TO-92
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 353-S9013-I-APTB-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | NPN |