The S8550 series comprises PNP silicon transistors in a TO-92 plastic package, rated for 0.5A collector current, 40V collector-base voltage, and 25V collector-emitter voltage, with a power dissipation of 0.625W at 25°C and an operating junction temperature range of -55°C to +150°C. The device features a DC current gain range of 160 to 300 for the D variant, a collector-emitter saturation voltage of up to 0.6V at 500mA collector current, and a transition frequency of 150MHz. It is RoHS compliant, meets UL 94 V-0 flammability rating, and is available in bulk packaging (BP).
Bipolar (BJT) Transistor PNP 25V 500mA 150MHz 625mW Through Hole TO-92
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 353-S8550-D-BP-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | PNP |