Bipolar (BJT) Transistor PNP 25V 500mA 150MHz 625mW Through Hole TO-92
Win Source Part Number: 1278659-S8550-D-AP
Category: Discrete Semiconductor Products>Transistors
Package: Tape & Box (TB)
Standard Package: 2,000
Power - Max: 625 mW
Voltage - Collector Emitter Breakdown (Max): 25 V
Current - Collector (Ic) (Max): 500 mA
Transistor Type: PNP
Vce Saturation (Max) @ Ib, Ic: 600mV @ 50mA, 500mA
Current - Collector Cutoff (Max): 200nA
DC Current Gain (hFE) (Min) @ Ic, Vce: 160 @ 50mA, 1V
Frequency - Transition: 150MHz
Mounting Type: Through Hole
Package / Case: TO-226-3, TO-92-3 (TO-226AA) Formed Leads
Supplier Device Package: TO-92
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.21.0075
Mfr: Micro Commercial Co
Other Names: 353-S8550-D-APTB
Product Status: Obsolete
| DigiKey | Win Source Electronics | |
|---|---|---|
| Product Category | Transistors | Transistors |
| Product Number | 353-S8550-D-APTB-ND | 1278659-S8550-D-AP |
| Product Name | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single |
| Polarity | PNP | PNP |