Micro Commercial Components Corp. Single Bipolar Transistors S8050-C-BP

Description
Bipolar (BJT) Transistor NPN 25V 500mA 150MHz 625mW Through Hole TO-92
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor NPN 25V 500mA 150MHz 625mW Through Hole TO-92
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - 353-S8050-C-BP-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
353-S8050-C-BP-ND
Single Bipolar Transistors 353-S8050-C-BP-ND
Bipolar (BJT) Transistor NPN 25V 500mA 150MHz 625mW Through Hole TO-92

Bipolar (BJT) Transistor NPN 25V 500mA 150MHz 625mW Through Hole TO-92

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single - 1278664-S8050-C-BP - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single
1278664-S8050-C-BP
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single 1278664-S8050-C-BP
Win Source Part Number: 1278664-S8050-C-BP Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single Package: Bulk Standard Package: 1,000 Power - Max: 625 mW Voltage - Collector Emitter Breakdown (Max): 25 V Current - Collector (Ic) (Max): 500 mA Transistor Type: NPN Vce Saturation (Max) @ Ib, Ic: 600mV @ 50mA, 500mA Current - Collector Cutoff (Max): 100nA DC Current Gain (hFE) (Min) @ Ic, Vce: 120 @ 50mA, 1V Frequency - Transition: 150MHz Mounting Type: Through Hole Package / Case: TO-226-3, TO-92-3 (TO-226AA) Supplier Device Package: TO-92 Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.21.0075 Mfr: Micro Commercial Co Other Names: 353-S8050-C-BP Product Status: Obsolete

Win Source Part Number: 1278664-S8050-C-BP
Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single
Package: Bulk
Standard Package: 1,000
Power - Max: 625 mW
Voltage - Collector Emitter Breakdown (Max): 25 V
Current - Collector (Ic) (Max): 500 mA
Transistor Type: NPN
Vce Saturation (Max) @ Ib, Ic: 600mV @ 50mA, 500mA
Current - Collector Cutoff (Max): 100nA
DC Current Gain (hFE) (Min) @ Ic, Vce: 120 @ 50mA, 1V
Frequency - Transition: 150MHz
Mounting Type: Through Hole
Package / Case: TO-226-3, TO-92-3 (TO-226AA)
Supplier Device Package: TO-92
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.21.0075
Mfr: Micro Commercial Co
Other Names: 353-S8050-C-BP
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Transistors Transistors
Product Number 353-S8050-C-BP-ND 1278664-S8050-C-BP
Product Name Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single
Polarity NPN NPN
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 1219415 - RS Components, Ltd.
Specs
Transistor Type BJT
Polarity NPN
Package Type SOT23; Sot-23
View Details
 - 2EDN8523GXTMA1 - Rochester Electronics
Infineon Technologies AG
Specs
Transistor Type MOSFET
Polarity N-Channel
Package Type PG-WSON-8
View Details
45 V, 500 mA PNP general-purpose transistors - BC807W-QX - Nexperia B.V.
Specs
Transistor Type BJT
Package Type SOT323; SOT323 SOT323
View Details
2 suppliers