Micro Commercial Components Corp. Single Diodes S1G-LTP

Description
Diode Standard 400V 1A Surface Mount DO-214AA, HSMB
Request a Quote Datasheet
Description
Diode Standard 400V 1A Surface Mount DO-214AA, HSMB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - S1G-LTP-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
S1G-LTP-ND
Single Diodes S1G-LTP-ND
Diode Standard 400V 1A Surface Mount DO-214AA, HSMB

Diode Standard 400V 1A Surface Mount DO-214AA, HSMB

Buy Now Datasheet
400V 1A Diode and Rectifier - 280-S1G-LTP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
400V 1A Diode and Rectifier
280-S1G-LTP
400V 1A Diode and Rectifier 280-S1G-LTP
DIODE GP 400V 1A DO214AA HSMB Product overview: S1G-LTP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-S1G-LTP can be used for catalog matching and distributor lookup.

DIODE GP 400V 1A DO214AA HSMB Product overview: S1G-LTP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-S1G-LTP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - S1G-LTP - 932612-S1G-LTP - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - S1G-LTP
932612-S1G-LTP
Diodes, Rectifiers - Single - S1G-LTP 932612-S1G-LTP
Manufacturer: Micro Commercial Co Win Source Part Number: 932612-S1G-LTP Features: Diode Standard 400 V 1A Surface Mount DO-214AA, HSMB Speed: Standard Recovery >500ns, > 200mA (Io) Package: DO-214AA, SMB Package: Reel - TR Mounting: Surface Mount Family Name: S1G Categories: Discrete Semiconductor Products Case / Package: DO-214AA, HSMB ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 24 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080

Manufacturer: Micro Commercial Co
Win Source Part Number: 932612-S1G-LTP
Features: Diode Standard 400 V 1A Surface Mount DO-214AA, HSMB
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: DO-214AA, SMB
Package: Reel - TR
Mounting: Surface Mount
Family Name: S1G
Categories: Discrete Semiconductor Products
Case / Package: DO-214AA, HSMB
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 24 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080

Buy Now Datasheet
Sheung Wan, Hong Kong
Rectifiers
S1G-LTP
Rectifiers S1G-LTP
Rectifiers 400Vr 280V 400V 1.0A 30A Ifsm 1.1Vf

Rectifiers 400Vr 280V 400V 1.0A 30A Ifsm 1.1Vf

Buy Now Datasheet
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
S1G-LTP
Discrete Semiconductor Products - Diodes - Rectifiers S1G-LTP
DIODE GP 400V 1A DO214AA HSMB

DIODE GP 400V 1A DO214AA HSMB

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Rectifiers Diodes Rectifiers Rectifiers
Product Number S1G-LTP-ND 280-S1G-LTP 932612-S1G-LTP S1G-LTP S1G-LTP
Product Name Single Diodes 400V 1A Diode and Rectifier Diodes, Rectifiers - Single - S1G-LTP Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Tj -55 to 150 C (-67 to 302 F) -55 C (-67 F)
Package Tape & Reel (TR) DO-214AC-2
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data