Micro Commercial Components Corp. Single Diodes S1B-LTP

Description
Diode Standard 100V 1A Surface Mount DO-214AA, HSMB
Request a Quote Datasheet
Description
Diode Standard 100V 1A Surface Mount DO-214AA, HSMB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - S1B-LTP-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
S1B-LTP-ND
Single Diodes S1B-LTP-ND
Diode Standard 100V 1A Surface Mount DO-214AA, HSMB

Diode Standard 100V 1A Surface Mount DO-214AA, HSMB

Buy Now Datasheet
100V 1A Diode and Rectifier - 280-S1B-LTP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
100V 1A Diode and Rectifier
280-S1B-LTP
100V 1A Diode and Rectifier 280-S1B-LTP
DIODE GP 100V 1A DO214AA HSMB Product overview: S1B-LTP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-S1B-LTP can be used for catalog matching and distributor lookup.

DIODE GP 100V 1A DO214AA HSMB Product overview: S1B-LTP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-S1B-LTP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1282380-S1B-LTP - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1282380-S1B-LTP
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1282380-S1B-LTP
Win Source Part Number: 1282380-S1B-LTP Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Standard Recovery >500ns, > 200mA (Io) Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 100 V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 1 A Reverse Recovery Time (trr): 2 µs Current - Reverse Leakage @ Vr: 5 µA @ 100 V Capacitance @ Vr, F: 12pF @ 4V, 1MHz Operating Temperature - Junction: -55°C ~ 150°C Package / Case: DO-214AA, SMB Supplier Device Package: DO-214AA, HSMB ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Micro Commercial Co Base Product Number: S1B

Win Source Part Number: 1282380-S1B-LTP
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 100 V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 1 A
Reverse Recovery Time (trr): 2 µs
Current - Reverse Leakage @ Vr: 5 µA @ 100 V
Capacitance @ Vr, F: 12pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C ~ 150°C
Package / Case: DO-214AA, SMB
Supplier Device Package: DO-214AA, HSMB
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Micro Commercial Co
Base Product Number: S1B

Buy Now Datasheet
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
S1B-LTP
Discrete Semiconductor Products - Diodes - Rectifiers S1B-LTP
DIODE GP 100V 1A DO214AA HSMB

DIODE GP 100V 1A DO214AA HSMB

Supplier's Site
Sheung Wan, Hong Kong
Rectifiers
S1B-LTP
Rectifiers S1B-LTP
Rectifiers 50Vrm 30Ifsm 1.1V 100V 70Vrms 100V DC

Rectifiers 50Vrm 30Ifsm 1.1V 100V 70Vrms 100V DC

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Diodes Rectifiers Diodes Rectifiers Rectifiers
Product Number S1B-LTP-ND 280-S1B-LTP 1282380-S1B-LTP S1B-LTP S1B-LTP
Product Name Single Diodes 100V 1A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers - Single Discrete Semiconductor Products - Diodes - Rectifiers Rectifiers
Tj -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Package Tape & Reel (TR) DO-214AC-2
RoHS Compliant RoHS
Diode Type Standard
VF 1.1 volts 1.1 volts
Unlock Full Specs
to access all available technical data