Micro Commercial Components Corp. Single Diodes S1A-LTP

Description
Diode Standard 50V 1A Surface Mount DO-214AA (SMB)
Request a Quote Datasheet
Description
Diode Standard 50V 1A Surface Mount DO-214AA (SMB)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - S1A-LTP-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
S1A-LTP-ND
Single Diodes S1A-LTP-ND
Diode Standard 50V 1A Surface Mount DO-214AA (SMB)

Diode Standard 50V 1A Surface Mount DO-214AA (SMB)

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1282374-S1A-LTP - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1282374-S1A-LTP
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1282374-S1A-LTP
Win Source Part Number: 1282374-S1A-LTP Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Standard Recovery >500ns, > 200mA (Io) Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 50 V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 1 A Reverse Recovery Time (trr): 2 µs Current - Reverse Leakage @ Vr: 5 µA @ 50 V Capacitance @ Vr, F: 12pF @ 4V, 1MHz Operating Temperature - Junction: -55°C ~ 150°C Package / Case: DO-214AA, SMB Supplier Device Package: DO-214AA (SMB) ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Micro Commercial Co Base Product Number: S1A

Win Source Part Number: 1282374-S1A-LTP
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 50 V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 1 A
Reverse Recovery Time (trr): 2 µs
Current - Reverse Leakage @ Vr: 5 µA @ 50 V
Capacitance @ Vr, F: 12pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C ~ 150°C
Package / Case: DO-214AA, SMB
Supplier Device Package: DO-214AA (SMB)
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Micro Commercial Co
Base Product Number: S1A

Buy Now Datasheet
50V 1A Diode and Rectifier - 280-S1A-LTP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
50V 1A Diode and Rectifier
280-S1A-LTP
50V 1A Diode and Rectifier 280-S1A-LTP
DIODE GEN PURP 50V 1A DO214AA Product overview: S1A-LTP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-S1A-LTP can be used for catalog matching and distributor lookup.

DIODE GEN PURP 50V 1A DO214AA Product overview: S1A-LTP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-S1A-LTP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Rectifiers
S1A-LTP
Rectifiers S1A-LTP
Rectifiers 50Vrm 30Ifsm 1.1V 50V 35Vrms 50V DC

Rectifiers 50Vrm 30Ifsm 1.1V 50V 35Vrms 50V DC

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - S1A-LTP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
S1A-LTP
Discrete Semiconductor Products - Diodes - Rectifiers S1A-LTP
DIODE GEN PURP 50V 1A DO214AA

DIODE GEN PURP 50V 1A DO214AA

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Diodes Rectifiers Rectifiers Rectifiers
Product Number S1A-LTP-ND 1282374-S1A-LTP 280-S1A-LTP S1A-LTP S1A-LTP
Product Name Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers - Single 50V 1A Diode and Rectifier Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 C (-67 F)
Diode Type Standard
VF 1.1 volts 1.1 volts
VR 50 volts
IR 0.0050 mA
Unlock Full Specs
to access all available technical data