Micro Commercial Components Corp. Single Diodes S10G-TP

Description
Diode Standard 400V 10A Surface Mount DO-214AB (HSMC)
Request a Quote Datasheet
Description
Diode Standard 400V 10A Surface Mount DO-214AB (HSMC)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - S10G-TP-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
S10G-TP-ND
Single Diodes S10G-TP-ND
Diode Standard 400V 10A Surface Mount DO-214AB (HSMC)

Diode Standard 400V 10A Surface Mount DO-214AB (HSMC)

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1282353-S10G-TP - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1282353-S10G-TP
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1282353-S10G-TP
Win Source Part Number: 1282353-S10G-TP Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Standard Recovery >500ns, > 200mA (Io) Package: Tape & Reel (TR) Standard Package: 1,500 Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 400 V Current - Average Rectified (Io): 10A Voltage - Forward (Vf) (Max) @ If: 1.2 V @ 10 A Current - Reverse Leakage @ Vr: 10 µA @ 400 V Operating Temperature - Junction: -55°C ~ 150°C Package / Case: DO-214AB, SMC Supplier Device Package: DO-214AB (HSMC) ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Micro Commercial Co Product Status: Obsolete

Win Source Part Number: 1282353-S10G-TP
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: Tape & Reel (TR)
Standard Package: 1,500
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 400 V
Current - Average Rectified (Io): 10A
Voltage - Forward (Vf) (Max) @ If: 1.2 V @ 10 A
Current - Reverse Leakage @ Vr: 10 µA @ 400 V
Operating Temperature - Junction: -55°C ~ 150°C
Package / Case: DO-214AB, SMC
Supplier Device Package: DO-214AB (HSMC)
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Micro Commercial Co
Product Status: Obsolete

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - S10G-TP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
S10G-TP
Discrete Semiconductor Products - Diodes - Rectifiers S10G-TP
DIODE GEN PURP 400V 10A DO214AB

DIODE GEN PURP 400V 10A DO214AB

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Diodes Rectifiers
Product Number S10G-TP-ND 1282353-S10G-TP S10G-TP
Product Name Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers - Single Discrete Semiconductor Products - Diodes - Rectifiers
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Diode Type Standard
VF 1.2 volts 1.2 volts
Unlock Full Specs
to access all available technical data

Similar Products

600V 100A Diode and Rectifier - 299-M50100SB600 - ERSAELECTRONICS PTE. LTD.
Specs
RoHS Compliant RoHS
Tj -40 C (-40 F)
View Details
7 suppliers
Dual high-voltage switching diodes - BAV23-QR - Nexperia B.V.
Specs
Diode Applications Switching; High Voltage
RoHS Compliant RoHS
VF 1 to 1.00E-3 volts
View Details
3 suppliers
Rectifier Diodes, Type SBD - Model: YG802C10R - Fuji Electric Corp. of America
Specs
Package TO-220F
IO 10 amps
VRRM 100 volts
View Details