Micro Commercial Components Corp. Single Diodes S10DL-TP

Description
Diode Standard 200V 10A Surface Mount DO-214AB (SMC)
Request a Quote Datasheet
Description
Diode Standard 200V 10A Surface Mount DO-214AB (SMC)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - S10DL-TP-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
S10DL-TP-ND
Single Diodes S10DL-TP-ND
Diode Standard 200V 10A Surface Mount DO-214AB (SMC)

Diode Standard 200V 10A Surface Mount DO-214AB (SMC)

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1282378-S10DL-TP - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1282378-S10DL-TP
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1282378-S10DL-TP
Win Source Part Number: 1282378-S10DL-TP Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Standard Recovery >500ns, > 200mA (Io) Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 200 V Current - Average Rectified (Io): 10A Voltage - Forward (Vf) (Max) @ If: 1.2 V @ 10 A Current - Reverse Leakage @ Vr: 10 µA @ 200 V Operating Temperature - Junction: -55°C ~ 150°C Package / Case: DO-214AB, SMC Supplier Device Package: DO-214AB (SMC) ECCN: EAR99 Fake Threat In the Open Market: 61 pct. REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Micro Commercial Co Base Product Number: S10D

Win Source Part Number: 1282378-S10DL-TP
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 200 V
Current - Average Rectified (Io): 10A
Voltage - Forward (Vf) (Max) @ If: 1.2 V @ 10 A
Current - Reverse Leakage @ Vr: 10 µA @ 200 V
Operating Temperature - Junction: -55°C ~ 150°C
Package / Case: DO-214AB, SMC
Supplier Device Package: DO-214AB (SMC)
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Micro Commercial Co
Base Product Number: S10D

Buy Now Datasheet
200V 10A Diode and Rectifier - 280-S10DL-TP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
200V 10A Diode and Rectifier
280-S10DL-TP
200V 10A Diode and Rectifier 280-S10DL-TP
DIODE GEN PURP 200V 10A SMC Product overview: S10DL-TP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 10A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-S10DL-TP can be used for catalog matching and distributor lookup.

DIODE GEN PURP 200V 10A SMC Product overview: S10DL-TP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 10A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-S10DL-TP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - S10DL-TP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
S10DL-TP
Discrete Semiconductor Products - Diodes - Rectifiers S10DL-TP
DIODE GEN PURP 200V 10A SMC

DIODE GEN PURP 200V 10A SMC

Supplier's Site
Sheung Wan, Hong Kong
Rectifiers
S10DL-TP
Rectifiers S10DL-TP
Rectifiers 10A 200V Standard Recovery Rectifier

Rectifiers 10A 200V Standard Recovery Rectifier

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Diodes Diodes Rectifiers Rectifiers Rectifiers
Product Number S10DL-TP-ND 1282378-S10DL-TP 280-S10DL-TP S10DL-TP S10DL-TP
Product Name Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers - Single 200V 10A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers Rectifiers
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 C (-67 F)
Diode Type Standard
VF 1.2 volts 1.2 volts
VR 200 volts
Unlock Full Specs
to access all available technical data