Diode Array 1 Pair Common Cathode Schottky 40V 30mA (DC) Surface Mount SOT-523
Diode Array 1 Pair Common Cathode Schottky 40V 30mA (DC) Surface Mount SOT-523
Diode Array 1 Pair Common Cathode Schottky 40V 30mA (DC) Surface Mount SOT-523
Schottky Diodes & Rectifiers Diode 40V 200 mA
DIODE ARR SCHOTT 40V 30MA SOT523
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Diode Arrays | Schottky Diodes | Rectifiers |
| Product Number | RB715W-TPMSCT-ND | RB715W-TP | RB715W-TP |
| Product Name | Diode Arrays | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Arrangement | Common Catode |