Micro Commercial Components Corp. Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes RB551V-40-TP

Description
Win Source Part Number: 1383299-RB551V-40-TP Category: Discrete Semiconductor Products>Diodes>Rect ifiers>Single Diodes Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel Standard Package: 3,000 pcs Technology: Schottky Voltage - DC Reverse (Vr) (Max): 40 V Current - Average Rectified (Io): 500mA Voltage - Forward (Vf) (Max) @ If: 470 mV @ 500 mA Current - Reverse Leakage @ Vr: 100 µA @ 40 V Operating Temperature - Junction: 125°C (Max) Mounting Type: Surface Mount Package / Case: SC-76, SOD-323 Supplier Device Package: SOD-323 ECCN: EAR99 Fake Threat In the Open Market: 58 pct. REACH Status: REACH Unaffected HTSUS: 8541.10.0070 Mfr: Micro Commercial Co Base Product Number: RB551V Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet
Description
Win Source Part Number: 1383299-RB551V-40-TP Category: Discrete Semiconductor Products>Diodes>Rect ifiers>Single Diodes Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel Standard Package: 3,000 pcs Technology: Schottky Voltage - DC Reverse (Vr) (Max): 40 V Current - Average Rectified (Io): 500mA Voltage - Forward (Vf) (Max) @ If: 470 mV @ 500 mA Current - Reverse Leakage @ Vr: 100 µA @ 40 V Operating Temperature - Junction: 125°C (Max) Mounting Type: Surface Mount Package / Case: SC-76, SOD-323 Supplier Device Package: SOD-323 ECCN: EAR99 Fake Threat In the Open Market: 58 pct. REACH Status: REACH Unaffected HTSUS: 8541.10.0070 Mfr: Micro Commercial Co Base Product Number: RB551V Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes - 1383299-RB551V-40-TP - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
1383299-RB551V-40-TP
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes 1383299-RB551V-40-TP
Win Source Part Number: 1383299-RB551V-40-TP Category: Discrete Semiconductor Products>Diodes>Rect ifiers>Single Diodes Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel Standard Package: 3,000 pcs Technology: Schottky Voltage - DC Reverse (Vr) (Max): 40 V Current - Average Rectified (Io): 500mA Voltage - Forward (Vf) (Max) @ If: 470 mV @ 500 mA Current - Reverse Leakage @ Vr: 100 µA @ 40 V Operating Temperature - Junction: 125°C (Max) Mounting Type: Surface Mount Package / Case: SC-76, SOD-323 Supplier Device Package: SOD-323 ECCN: EAR99 Fake Threat In the Open Market: 58 pct. REACH Status: REACH Unaffected HTSUS: 8541.10.0070 Mfr: Micro Commercial Co Base Product Number: RB551V Moisture Sensitivity Level (MSL): 1 (Unlimited)

Win Source Part Number: 1383299-RB551V-40-TP
Category: Discrete Semiconductor Products>Diodes>Rectifiers>Single Diodes
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 3,000 pcs
Technology: Schottky
Voltage - DC Reverse (Vr) (Max): 40 V
Current - Average Rectified (Io): 500mA
Voltage - Forward (Vf) (Max) @ If: 470 mV @ 500 mA
Current - Reverse Leakage @ Vr: 100 µA @ 40 V
Operating Temperature - Junction: 125°C (Max)
Mounting Type: Surface Mount
Package / Case: SC-76, SOD-323
Supplier Device Package: SOD-323
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070
Mfr: Micro Commercial Co
Base Product Number: RB551V
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet
Schottky 40V 500MA Diode and Rectifier - 280-RB551V-40-TP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 40V 500MA Diode and Rectifier
280-RB551V-40-TP
Schottky 40V 500MA Diode and Rectifier 280-RB551V-40-TP
DIODE SCHOTTKY 40V 500MA SOD323 Product overview: RB551V-40-TP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 500MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 500MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RB551V-40-TP can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 40V 500MA SOD323 Product overview: RB551V-40-TP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 500MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 500MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RB551V-40-TP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - RB551V-40-TPMSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
RB551V-40-TPMSTR-ND
Single Diodes RB551V-40-TPMSTR-ND
Diode Schottky 40V 500mA Surface Mount SOD-323

Diode Schottky 40V 500mA Surface Mount SOD-323

Buy Now Datasheet
Single Diodes - RB551V-40-TPMSDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 40V 500mA Surface Mount SOD-323

Diode Schottky 40V 500mA Surface Mount SOD-323

Buy Now Datasheet
Single Diodes - RB551V-40-TPMSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
RB551V-40-TPMSCT-ND
Single Diodes RB551V-40-TPMSCT-ND
Diode Schottky 40V 500mA Surface Mount SOD-323

Diode Schottky 40V 500mA Surface Mount SOD-323

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - RB551V-40-TP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
RB551V-40-TP
Discrete Semiconductor Products - Diodes - Rectifiers RB551V-40-TP
DIODE SCHOTTKY 40V 500MA SOD323

DIODE SCHOTTKY 40V 500MA SOD323

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
RB551V-40-TP
Schottky Diodes & Rectifiers RB551V-40-TP
Schottky Diodes & Rectifiers 0.5A,40V,Schottky,SO D-323 Package

Schottky Diodes & Rectifiers 0.5A,40V,Schottky,SOD-323 Package

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Schottky Diodes Rectifiers Diodes Rectifiers Schottky Diodes
Product Number 1383299-RB551V-40-TP 280-RB551V-40-TP RB551V-40-TPMSTR-ND RB551V-40-TP RB551V-40-TP
Product Name Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes Schottky 40V 500MA Diode and Rectifier Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers
Package SOD-323; SC-76, SOD-323 Tape & Reel (TR) SC-76; SOD-323 SOD-323; SOD-323-2
Unlock Full Specs
to access all available technical data