Win Source Part Number: 1367048-RB521S-40-TP
Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
Mfr: Micro Commercial Co
Package: Tape & Reel
Product Status: Active
Package / Case: SC-79, SOD-523
Supplier Device Package: SOD-523
Base Product Number: RB521
Technology: Schottky
Mounting Type: Surface Mount
HTSUS: 8541.10.0070
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - DC Reverse (Vr) (Max): 40 V
Current - Average Rectified (Io): 200mA
Voltage - Forward (Vf) (Max) @ If: 540 mV @ 200 mA
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr: 90 µA @ 40 V
Operating Temperature - Junction: 125°C (Max)
Diode Schottky 40V 200mA Surface Mount SOD-523
Diode Schottky 40V 200mA Surface Mount SOD-523
Diode Schottky 40V 200mA Surface Mount SOD-523
DIODE SCHOTTKY 40V 200MA SOD523 Product overview: RB521S-40-TP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 200MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 200MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RB521S-40-TP can be used for catalog matching and distributor lookup.
DIODE SCHOTTKY 40V 200MA SOD523
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Schottky Diodes | Diodes | Rectifiers | Rectifiers |
| Product Number | 1367048-RB521S-40-TP | RB521S-40-TPMSTR-ND | 280-RB521S-40-TP | RB521S-40-TP |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes | Single Diodes | Schottky 40V 200MA Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | SOD-523; SC-79, SOD-523 | Tape & Reel (TR) | SOD-523 |