Micro Commercial Components Corp. Discrete Semiconductor Products - Diodes - Rectifiers - Single RB520S-30LP-TP

Description
Win Source Part Number: 1143541-RB520S-30LP- TP Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Small Signal =< 200mA (Io), Any Speed Package: Tape & Reel Standard Package: 10,000 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 30 V Current - Average Rectified (Io): 100mA Voltage - Forward (Vf) (Max) @ If: 450 mV @ 10 mA Current - Reverse Leakage @ Vr: 500 nA @ 10 V Operating Temperature - Junction: 125°C (Max) Package / Case: SOD-882 Supplier Device Package: SOD-882 ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0070 Mfr: Micro Commercial Co Other Names: RB520S30LPTP,-RB520S -30LP-TPMSDKR,RB520S -30LP-TPMSTR,RB520S- 30LP-TPMSDKR,1505-RB 520S-30LP-TPTR,-RB52 0S-30LP-TPMSTR,353-R B520S-30LP-TP-ND,RB5 20S-30LP-TPMSCT,-RB5 20S-30LP-TPMSCT Base Product Number: RB520S-30 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1143541-RB520S-30LP- TP Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Small Signal =< 200mA (Io), Any Speed Package: Tape & Reel Standard Package: 10,000 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 30 V Current - Average Rectified (Io): 100mA Voltage - Forward (Vf) (Max) @ If: 450 mV @ 10 mA Current - Reverse Leakage @ Vr: 500 nA @ 10 V Operating Temperature - Junction: 125°C (Max) Package / Case: SOD-882 Supplier Device Package: SOD-882 ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0070 Mfr: Micro Commercial Co Other Names: RB520S30LPTP,-RB520S -30LP-TPMSDKR,RB520S -30LP-TPMSTR,RB520S- 30LP-TPMSDKR,1505-RB 520S-30LP-TPTR,-RB52 0S-30LP-TPMSTR,353-R B520S-30LP-TP-ND,RB5 20S-30LP-TPMSCT,-RB5 20S-30LP-TPMSCT Base Product Number: RB520S-30 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1143541-RB520S-30LP-TP - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1143541-RB520S-30LP-TP
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1143541-RB520S-30LP-TP
Win Source Part Number: 1143541-RB520S-30LP- TP Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Small Signal =< 200mA (Io), Any Speed Package: Tape & Reel Standard Package: 10,000 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 30 V Current - Average Rectified (Io): 100mA Voltage - Forward (Vf) (Max) @ If: 450 mV @ 10 mA Current - Reverse Leakage @ Vr: 500 nA @ 10 V Operating Temperature - Junction: 125°C (Max) Package / Case: SOD-882 Supplier Device Package: SOD-882 ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0070 Mfr: Micro Commercial Co Other Names: RB520S30LPTP,-RB520S -30LP-TPMSDKR,RB520S -30LP-TPMSTR,RB520S- 30LP-TPMSDKR,1505-RB 520S-30LP-TPTR,-RB52 0S-30LP-TPMSTR,353-R B520S-30LP-TP-ND,RB5 20S-30LP-TPMSCT,-RB5 20S-30LP-TPMSCT Base Product Number: RB520S-30 Product Status: Obsolete

Win Source Part Number: 1143541-RB520S-30LP-TP
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Small Signal =< 200mA (Io), Any Speed
Package: Tape & Reel
Standard Package: 10,000
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30 V
Current - Average Rectified (Io): 100mA
Voltage - Forward (Vf) (Max) @ If: 450 mV @ 10 mA
Current - Reverse Leakage @ Vr: 500 nA @ 10 V
Operating Temperature - Junction: 125°C (Max)
Package / Case: SOD-882
Supplier Device Package: SOD-882
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070
Mfr: Micro Commercial Co
Other Names: RB520S30LPTP,-RB520S-30LP-TPMSDKR,RB520S-30LP-TPMSTR,RB520S-30LP-TPMSDKR,1505-RB520S-30LP-TPTR,-RB520S-30LP-TPMSTR,353-RB520S-30LP-TP-ND,RB520S-30LP-TPMSCT,-RB520S-30LP-TPMSCT
Base Product Number: RB520S-30
Product Status: Obsolete

Buy Now Datasheet
Schottky 30V 100MA Diode and Rectifier - 280-RB520S-30LP-TP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 30V 100MA Diode and Rectifier
280-RB520S-30LP-TP
Schottky 30V 100MA Diode and Rectifier 280-RB520S-30LP-TP
DIODE SCHOTTKY 30V 100MA SOD882 Product overview: RB520S-30LP-TP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 100MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 100MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RB520S-30LP-TP can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 30V 100MA SOD882 Product overview: RB520S-30LP-TP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 100MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 100MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RB520S-30LP-TP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - RB520S-30LP-TPMSTR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 30V 100mA Surface Mount SOD-882

Diode Schottky 30V 100mA Surface Mount SOD-882

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - RB520S-30LP-TP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
RB520S-30LP-TP
Discrete Semiconductor Products - Diodes - Rectifiers RB520S-30LP-TP
DIODE SCHOTTKY 30V 100MA SOD882

DIODE SCHOTTKY 30V 100MA SOD882

Supplier's Site
Single Diodes - RB520S-30LP-TP - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
RB520S-30LP-TP
Single Diodes RB520S-30LP-TP
DIODE SCHOTTKY 30V 100MA SOD882

DIODE SCHOTTKY 30V 100MA SOD882

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Schottky Diodes Rectifiers Diodes Rectifiers Schottky Diodes
Product Number 1143541-RB520S-30LP-TP 280-RB520S-30LP-TP RB520S-30LP-TPMSTR-ND RB520S-30LP-TP RB520S-30LP-TP
Product Name Discrete Semiconductor Products - Diodes - Rectifiers - Single Schottky 30V 100MA Diode and Rectifier Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers Single Diodes
Package SOD-882 Tape & Reel (TR) SOD-882
Unlock Full Specs
to access all available technical data