Micro Commercial Components Corp. Diodes, Rectifiers - Single - RB520S-30L2-TP RB520S-30L2-TP

Description
Manufacturer: Micro Commercial Co Win Source Part Number: 931513-RB520S-30L2-T P Features: Diode Schottky 30 V 100mA Surface Mount 2-DFN1006 Speed: Small Signal =< 200mA (Io), Any Speed Package: 0402 (1006 Metric) Package: Reel - TR Mounting: Surface Mount Family Name: RB520S Categories: Discrete Semiconductor Products Case / Package: 2-DFN1006 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0070 Other Part Number: RB520S-30L2-TPMSTR, RB520S-30L2-TPMSDKR, RB520S-30L2-TPMSCT
Request a Quote Datasheet
Description
Manufacturer: Micro Commercial Co Win Source Part Number: 931513-RB520S-30L2-T P Features: Diode Schottky 30 V 100mA Surface Mount 2-DFN1006 Speed: Small Signal =< 200mA (Io), Any Speed Package: 0402 (1006 Metric) Package: Reel - TR Mounting: Surface Mount Family Name: RB520S Categories: Discrete Semiconductor Products Case / Package: 2-DFN1006 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0070 Other Part Number: RB520S-30L2-TPMSTR, RB520S-30L2-TPMSDKR, RB520S-30L2-TPMSCT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - RB520S-30L2-TP - 931513-RB520S-30L2-TP - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - RB520S-30L2-TP
931513-RB520S-30L2-TP
Diodes, Rectifiers - Single - RB520S-30L2-TP 931513-RB520S-30L2-TP
Manufacturer: Micro Commercial Co Win Source Part Number: 931513-RB520S-30L2-T P Features: Diode Schottky 30 V 100mA Surface Mount 2-DFN1006 Speed: Small Signal =< 200mA (Io), Any Speed Package: 0402 (1006 Metric) Package: Reel - TR Mounting: Surface Mount Family Name: RB520S Categories: Discrete Semiconductor Products Case / Package: 2-DFN1006 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0070 Other Part Number: RB520S-30L2-TPMSTR, RB520S-30L2-TPMSDKR, RB520S-30L2-TPMSCT

Manufacturer: Micro Commercial Co
Win Source Part Number: 931513-RB520S-30L2-TP
Features: Diode Schottky 30 V 100mA Surface Mount 2-DFN1006
Speed: Small Signal =< 200mA (Io), Any Speed
Package: 0402 (1006 Metric)
Package: Reel - TR
Mounting: Surface Mount
Family Name: RB520S
Categories: Discrete Semiconductor Products
Case / Package: 2-DFN1006
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070
Other Part Number: RB520S-30L2-TPMSTR, RB520S-30L2-TPMSDKR, RB520S-30L2-TPMSCT

Buy Now Datasheet
Schottky 30V 100MA Diode and Rectifier - 280-RB520S-30L2-TP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 30V 100MA Diode and Rectifier
280-RB520S-30L2-TP
Schottky 30V 100MA Diode and Rectifier 280-RB520S-30L2-TP
DIODE SCHOTTKY 30V 100MA 2TDFN Product overview: RB520S-30L2-TP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 100MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 100MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RB520S-30L2-TP can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 30V 100MA 2TDFN Product overview: RB520S-30L2-TP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 100MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 100MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RB520S-30L2-TP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - RB520S-30L2-TPMSCT-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 30V 100mA Surface Mount 2-DFN1006

Diode Schottky 30V 100mA Surface Mount 2-DFN1006

Buy Now Datasheet
Single Diodes - RB520S-30L2-TPMSTR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 30V 100mA Surface Mount 2-DFN1006

Diode Schottky 30V 100mA Surface Mount 2-DFN1006

Buy Now Datasheet
Single Diodes - RB520S-30L2-TPMSDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 30V 100mA Surface Mount 2-DFN1006

Diode Schottky 30V 100mA Surface Mount 2-DFN1006

Buy Now Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
RB520S-30L2-TP
Schottky Diodes & Rectifiers RB520S-30L2-TP
Schottky Diodes & Rectifiers 100mA, 30V, Schottky Diode,

Schottky Diodes & Rectifiers 100mA, 30V, Schottky Diode,

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - RB520S-30L2-TP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
RB520S-30L2-TP
Discrete Semiconductor Products - Diodes - Rectifiers RB520S-30L2-TP
DIODE SCHOTTKY 30V 100MA 2TDFN

DIODE SCHOTTKY 30V 100MA 2TDFN

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Schottky Diodes Rectifiers Diodes Schottky Diodes Rectifiers
Product Number 931513-RB520S-30L2-TP 280-RB520S-30L2-TP RB520S-30L2-TPMSCT-ND RB520S-30L2-TP RB520S-30L2-TP
Product Name Diodes, Rectifiers - Single - RB520S-30L2-TP Schottky 30V 100MA Diode and Rectifier Single Diodes Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Package 2-DFN1006 Tape & Reel (TR) DFN-1006-2
Unlock Full Specs
to access all available technical data