Manufacturer: Micro Commercial Co
Win Source Part Number: 891234-RB520S-30EP-T
Features: Diode Schottky 30 V 100mA (DC) Surface Mount 0201-B
Speed: Small Signal =< 200mA (Io), Any Speed
Package: Reel - TR
Package: 0201 (0603 Metric)
Mounting: Surface Mount
Part Status: Obsolete
Categories: Discrete Semiconductor Products
Case / Package: 0201-B
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Limited
Quantity per package: 10000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070
Other Part Number: -RB520S-30EP-TPMSTR,
Diode Schottky 30V 100mA (DC) Surface Mount 0201-B
DIODE SCHOTTKY 30V 100MA 0201B
| Win Source Electronics | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Schottky Diodes | Diodes | Rectifiers |
| Product Number | 891234-RB520S-30EP-TP | RB520S-30EP-TPMSTR-ND | RB520S-30EP-TP |
| Product Name | Diodes, Rectifiers - Single - RB520S-30EP-TP | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | 0201-B |